EN
  • EN
  • DE

PIC16F1776-I/SO

Part No PIC16F1776-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 3x5b, 3x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC16F1776
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889453-PIC16F1776-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1776-I/SO CAD Model

Description

Microchip Technology's PIC16F1776-I/SO Microcontroller

The PIC16F1776-I/SO is a versatile 8-bit microcontroller designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular model comes in a convenient SOIC (Small Outline Integrated Circuit) package, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The PIC16F1776-I/SO is built around Microchip's advanced mid-range 8-bit PIC microcontroller core, featuring a RISC architecture that executes most instructions in a single cycle, enhancing its performance and efficiency.
  • Memory: It is equipped with 14 KB of Flash memory for program storage, 1 KB of SRAM for data handling, and 256 bytes of EEPROM for non-volatile storage, allowing for robust application development.
  • I/O Pins: The microcontroller offers 25 I/O pins, providing ample connectivity options for peripherals and interfacing with other devices.
  • Analog-to-Digital Converter (ADC): It includes a 10-bit ADC with up to 17 channels, enabling precise analog signal measurement and conversion to digital form for processing.
  • Timers and Communication Interfaces: The device features various timers, along with communication peripherals such as I2C, SPI, and EUSART, which facilitate serial communication with other microcontrollers and devices.
  • Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, providing flexibility in power supply design and compatibility with both low- and high-voltage systems.
  • Temperature Range: The PIC16F1776-I/SO is designed to perform reliably across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The PIC16F1776-I/SO is ideal for applications that require a balance between power efficiency and processing capability. Typical applications include:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Smart sensors and instrumentation
  • Home automation
  • Battery management systems

Overall, the PIC16F1776-I/SO from Microchip Technology is a robust and reliable microcontroller that offers an excellent feature set for a wide array of design projects. Its combination of memory, I/O flexibility, and integrated peripherals allows designers to create sophisticated systems while maintaining cost-effectiveness and ease of use.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3796 $55.1840
90+ $1.1320 $101.8800
140+ $1.0966 $153.5240
190+ $1.0613 $201.6470
245+ $1.0259 $251.3455
330+ $0.9198 $303.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,043 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess