EN
  • EN
  • DE

PIC16F1618-I/P

Part No PIC16F1618-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20DIP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16F1618
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 22
Win Source Part Number 1322174-PIC16F1618-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1618-I/P CAD Model

Description

Microchip Technology's PIC16F1618-I/P Microcontroller

The PIC16F1618-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed to cater to a broad range of applications, from industrial control systems to consumer electronics. This particular model is a part of Microchip's enhanced Mid-range Core with 14-bit architecture, which provides a perfect balance between power consumption and performance.

With its 16 MHz internal oscillator, the PIC16F1618-I/P can execute instructions quickly, with a typical execution speed of up to 5 MIPS (Million Instructions Per Second). This microcontroller comes equipped with 14 KB of flash memory, providing ample space for application code, and 1 KB of SRAM, which is more than sufficient for temporary data storage during operation.

The device operates at a voltage range of 2.3V to 5.5V, making it suitable for low-power applications as well as those requiring higher voltages. Its wide operating voltage range also allows for easy integration with various types of circuitry without the need for additional voltage regulation components.

The PIC16F1618-I/P is packed with features that facilitate complex tasks. It includes two CCP (Capture/Compare/PWM) modules, a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced control applications, and two Operational Amplifiers which can be used for sensor interfacing and analog signal processing.

Moreover, this microcontroller supports enhanced peripherals such as a 24-bit Signal Measurement Timer (SMT), a 16-bit Timer1 with independent clock source, and a Zero-Cross Detect (ZCD) module, which is particularly useful for power control applications. The PIC16F1618-I/P also offers various communication interfaces including I2C, SPI, and EUSART, which enable easy data exchange with other devices.

For security and system reliability, the device features a Memory Access Partition (MAP) to protect bootloader code, and Device Information Area (DIA) which contains unique device identification and calibration values. Program memory write protection is also provided to prevent unintended overwrites.

Encased in a 18-pin PDIP (Plastic Dual In-line Package), the PIC16F1618-I/P is designed for easy insertion into a breadboard or socket for rapid prototyping, as well as for seamless integration into final product designs. Its robust feature set and flexibility make it an ideal choice for designers looking for a cost-effective, yet powerful microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8159 $54.4770
70+ $1.4900 $104.3000
105+ $1.4434 $151.5570
145+ $1.3969 $202.5505
190+ $1.3503 $256.5570
250+ $1.2106 $302.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess