EN
  • EN
  • DE

SMAJ4758CE3/TR13

Part No SMAJ4758CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 56 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 110 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 42.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4758
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280500-SMAJ4758CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4758CE3/TR13 CAD Model

Description

Microchip Technology SMAJ4758CE3/TR13 Zener Diode

The SMAJ4758CE3/TR13 from Microchip Technology is a high-quality Zener diode designed for a wide range of electronic applications. This robust semiconductor device is engineered to provide excellent voltage regulation, ensuring stable performance in various circuits. It is a part of Microchip's extensive range of voltage regulator diodes, which are known for their reliability and efficiency.

Key Features

  • Diode Configuration: The SMAJ4758CE3/TR13 is a single Zener diode, which makes it suitable for applications that require precise voltage regulation.
  • Power Dissipation: With a power dissipation of 1W, this diode can handle moderate levels of power, making it versatile for use in both low and medium power applications.
  • Nominal Zener Voltage: It has a nominal Zener voltage of 62V, which allows it to be used in circuits that operate around this voltage level.
  • Package Type: The device comes in a DO-214AC (SMA) package, which is known for its compact size and excellent power handling capabilities. This package is also suitable for automated surface-mount assembly processes.
  • High Temperature Stability: This Zener diode offers high temperature stability, ensuring consistent performance over a wide temperature range.
  • Tape and Reel Packaging: The TR13 suffix indicates that the device is provided in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process.

Applications

The versatility of the SMAJ4758CE3/TR13 makes it suitable for a range of applications, including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Overvoltage protection in consumer electronics
  • Voltage reference in analog circuits
  • Energy management systems

Microchip Technology's commitment to quality ensures that the SMAJ4758CE3/TR13 Zener diode is a reliable component for designers and engineers looking to maintain voltage stability in their electronic designs. With its robust features and flexible applications, this Zener diode is an excellent choice for ensuring the longevity and reliability of electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess