EN
  • EN
  • DE

PIC16F15354-I/SS

Part No PIC16F15354-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP / PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F15354
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 984538-PIC16F15354-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F15354-I/SS CAD Model

Description

Microchip Technology's PIC16F15354-I/SS Microcontroller

The PIC16F15354-I/SS from Microchip Technology is a versatile and powerful 8-bit microcontroller that is ideal for a wide range of embedded applications. This particular model comes in an SSOP-20 (Shrink Small Outline Package) form factor, which is perfect for space-constrained projects.

Key Features:

  • Core: The device features a high-performance RISC CPU with a 14-bit instruction set that ensures easy programming and fast execution of instructions.
  • Memory: It boasts 7 KB of Flash program memory, with 512 bytes of data EEPROM and 512 bytes of RAM, providing ample space for complex applications and data storage.
  • I/O Pins: With up to 25 I/O pins, this microcontroller offers great flexibility for interfacing with sensors, actuators, and other peripherals.
  • Timers: Multiple timers, including a 16-bit timer, and smaller 8-bit timers, offer precise time measurements and event counting.
  • Communication Peripherals: It supports various serial communication protocols such as I2C, SPI, and EUSART, allowing for easy data exchange with other devices.
  • Analog Features: The device includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, as well as two comparators, enabling it to handle analog signals effectively.
  • Operating Voltage: The microcontroller operates over a wide voltage range of 2.3V to 5.5V, making it suitable for battery-operated and low-power applications.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +125°C, ensuring reliability under extreme conditions.

Applications:

The PIC16F15354-I/SS is a great choice for applications such as consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its rich set of features and robustness make it a go-to option for engineers and hobbyists alike who require a reliable and flexible microcontroller for their projects.

Ordering Information:

To order or inquire about the PIC16F15354-I/SS, visit the Microchip Technology website or contact an authorized distributor. Ensure you reference the complete part number to receive the exact component specifications detailed here.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5705 $51.4100
48+ $2.1091 $101.2368
74+ $2.0432 $151.1968
102+ $1.9773 $201.6846
131+ $1.9114 $250.3934
176+ $1.7137 $301.6112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess