EN
  • EN
  • DE

PIC16F15276-I/PT

Part No PIC16F15276-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 28KB (28K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 28/2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F15276
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368814-PIC16F15276-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F15276-I/PT CAD Model

Description

Microchip Technology's PIC16F15276-I/PT Microcontroller

The PIC16F15276-I/PT is a versatile and powerful microcontroller (MCU) from Microchip Technology, designed to cater to a broad range of applications. This MCU is part of Microchip's extensive PIC16F family, known for their robust performance and reliability in various embedded systems.

At the heart of the PIC16F15276-I/PT is an 8-bit CPU with a modified Harvard architecture that ensures efficient instruction execution, with a wide operating voltage range from 2.3V to 5.5V. The device comes in a TQFP-44 (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.

The microcontroller boasts an impressive 28 KB of flash memory, providing ample space for application code, and 2 KB of RAM for data storage. Additionally, it features 256 bytes of EEPROM, which is invaluable for storing non-volatile data that must be preserved across power cycles, such as configuration parameters or user preferences.

One of the standout features of the PIC16F15276-I/PT is its rich set of peripherals. It includes up to 35 I/O pins, two Capture/Compare/PWM (CCP) modules, and a Complementary Waveform Generator (CWG) module, making it ideal for control-oriented tasks. The MCU also supports serial communication via its I2C, SPI, and EUSART interfaces, enabling easy integration with sensors, actuators, and other microcontrollers or microprocessors.

For analog interface requirements, the PIC16F15276-I/PT is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, allowing it to interface with a variety of sensors. A Fixed Voltage Reference (FVR) and a Digital-to-Analog Converter (DAC) are also included to support precise analog signal manipulation.

Enhanced safety features are built into the device, including Brown-Out Reset (BOR), Power-On Reset (POR), and a Watchdog Timer (WDT) to ensure reliable operation under varying conditions. The microcontroller also supports low-power modes, such as Idle and Doze, to reduce power consumption during periods of inactivity.

With its robust feature set, the PIC16F15276-I/PT is an excellent choice for designers looking to develop sophisticated and power-efficient applications in areas such as industrial control, consumer electronics, automotive systems, and Internet of Things (IoT) devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0330 $52.4290
31+ $3.3091 $102.5821
47+ $3.2057 $150.6679
65+ $3.1023 $201.6495
84+ $2.9989 $251.9076
112+ $2.6887 $301.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,142 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess