EN
  • EN
  • DE

PIC16F15245-I/P

Part No PIC16F15245-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12/2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16F15245
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368673-PIC16F15245-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F15245-I/P CAD Model

Description

Product Overview: PIC16F15245-I/P from Microchip Technology

The PIC16F15245-I/P is a versatile 8-bit microcontroller from Microchip Technology's renowned PIC16F family, designed to deliver a perfect blend of performance, power efficiency, and ease of use. This microcontroller is ideal for a wide range of applications, including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

Featuring a robust architecture, the PIC16F15245-I/P operates at a wide voltage range of 2.3V to 5.5V, making it suitable for battery-operated and low-power applications. It comes in a 14-pin PDIP (Plastic Dual Inline Package), which is favored for its through-hole mounting ease, contributing to its popularity among hobbyists and in educational settings for prototyping and small-scale production.

Key Features:

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory: 14 KB
  • SRAM Data Memory: 1 KB
  • Data EEPROM: 256 Bytes
  • 32 MHz Internal Oscillator
  • I/O Pins: 12 with Individual Direction Control
  • Timers: Three 8-bit and one 16-bit timer
  • Two CCP (Capture/Compare/PWM) Modules
  • 10-bit Analog-to-Digital Converter with Computation (ADC2) with up to 17 channels
  • Two Comparators with Voltage Reference
  • Serial Communication: I2C, SPI, and EUSART with Auto-Baud Detection
  • Power-Saving Modes: Idle and Doze
  • Enhanced Power-On/Off-Reset
  • Programmable Brown-Out Reset (BOR)
  • In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via Two Pins

The PIC16F15245-I/P also integrates various enhanced peripherals, such as a 10-bit ADC with Computation (ADC2) for advanced control applications and two CCP modules for complex waveform generation. The device supports a range of serial communication interfaces, including I2C, SPI, and EUSART, which allows for flexible communication options with other devices in embedded systems.

For developers, Microchip offers comprehensive development tools and software support, including the MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator for simplified programming and configuration. The combination of features and support makes the PIC16F15245-I/P a highly adaptable and reliable choice for your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2648 $50.5920
100+ $1.0378 $103.7800
150+ $1.0054 $150.8100
210+ $0.9730 $204.3300
270+ $0.9405 $253.9350
360+ $0.8432 $303.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess