EN
  • EN
  • DE

PIC16F1519-I/P

Part No PIC16F1519-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40DIP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16F1519
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F1519IP
Standard Package 10
Win Source Part Number 1322039-PIC16F1519-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1519-I/P CAD Model

Description

Microchip Technology's PIC16F1519-I/P Microcontroller

The PIC16F1519-I/P is a versatile and powerful microcontroller unit (MCU) from the reputable semiconductor manufacturer, Microchip Technology. This MCU is part of Microchip's extensive PIC16F family, known for its robust architecture, wide application range, and ease of use. The PIC16F1519-I/P is designed to cater to a variety of embedded system applications, from automotive to industrial, consumer electronics, and beyond.

Key Features

  • Core: The device operates on a high-performance Enhanced Mid-range 8-bit core, which allows for efficient instruction execution, typically within a single clock cycle. This core architecture provides a perfect balance between power consumption and processing capability.
  • Memory: It comes with 28 KB of flash program memory, 2 KB of RAM, and 256 bytes of EEPROM data memory, which is ample for complex programs and data storage requirements in embedded systems.
  • I/O Pins: The PIC16F1519-I/P is equipped with 36 I/O pins, providing extensive interfacing capabilities with peripheral devices.
  • Timers and Communication: Multiple built-in timers, USART, SPI, and I2C modules support a wide range of communication protocols, making it highly adaptable for different digital communication needs.
  • Analog Features: It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, allowing the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • Operating Voltage: The device operates within a range of 2.0V to 5.5V, making it suitable for both low and standard voltage applications.
  • Temperature Range: It is designed to work reliably across a wide temperature range, from -40°C to +85°C, which ensures stable operation under various environmental conditions.
  • Packaging: The PIC16F1519-I/P is available in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and easy handling during the development phase.

Applications

The MCU's rich feature set makes it ideal for an array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Consumer electronics

The PIC16F1519-I/P is a testament to Microchip Technology's commitment to providing high-quality, reliable, and scalable microcontroller solutions for the ever-evolving needs of modern electronics. Its combination of performance, memory, and versatile peripherals makes it a top choice for designers and engineers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0986 $50.3664
59+ $1.7220 $101.5980
90+ $1.6682 $150.1380
124+ $1.6143 $200.1732
161+ $1.5605 $251.2405
215+ $1.3991 $300.8065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,560 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess