EN
  • EN
  • DE

PIC16F1518-I/SS

Part No PIC16F1518-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 28-Pin SSOP Tube | IC MCU 8BIT 28KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 17x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number PIC16F1518
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 759030-PIC16F1518-I/SS
Family Name PIC16F1518
Introduction Date December 21, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1518-I/SS CAD Model

Description

Microchip Technology PIC16F1518-I/SS

The PIC16F1518-I/SS is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology's renowned PIC16F family. Designed with versatility in mind, this MCU is ideal for a wide range of applications in the industrial, automotive, consumer electronics, and medical industries. The PIC16F1518-I/SS offers an excellent solution for designers looking for a device with a good balance of power efficiency, processing capability, and peripheral integration.

This particular model comes in a 20-lead SSOP (Shrink Small Outline Package) form factor, which is well-suited for space-constrained applications. With its Enhanced Mid-range Core, the PIC16F1518-I/SS provides 14-bit program word architecture and an operating speed of up to 32 MHz. This speed is achieved through a high-precision internal oscillator, eliminating the need for external clock components and further reducing the overall system cost and complexity.

Featuring 16 KB of flash program memory and 1024 bytes of RAM, the PIC16F1518-I/SS is equipped to handle complex operations and multitasking. The device also offers various built-in peripherals, including:

  • 25 I/O pins
  • Three flexible 16-bit timers
  • Two PWM modules
  • Two comparators
  • Analog-to-digital converter (ADC) with up to 17 channels and 10-bit resolution
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs)
  • Master Synchronous Serial Port (MSSP) with SPI and I²C capabilities

The device also supports advanced features such as hardware interrupts, an onboard watchdog timer, and power-saving modes, which are critical for battery-operated devices. Its programmable brown-out reset and low-voltage programming capabilities ensure reliable operation under varying power conditions.

Microchip's PIC16F1518-I/SS is also supported by the MPLAB® Code Configurator (MCC), a free software plugin that provides a graphical interface to configure peripherals and functions specific to your application. This MCU is an excellent choice for developers who require a robust and feature-rich microcontroller with a small footprint, extensive peripheral set, and low power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess