EN
  • EN
  • DE

PIC16F1517-I/PT

Part No PIC16F1517-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 28x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 037266-PIC16F1517-I/PT
Family Name PIC16F1517
Introduction Date December 21, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F1517-I/PT CAD Model

Description

Microchip Technology's PIC16F1517-I/PT Microcontroller

The PIC16F1517-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design, versatility, and efficiency in a wide range of applications. This MCU is part of the PIC16F family, which is well-suited for projects requiring a balance between cost and performance.

With a 28-pin Thin Quad Flat Pack (TQFP) package, the PIC16F1517-I/PT is compact and offers a generous set of features. It operates with an enhanced Mid-range 8-bit core with 14 levels of stack depth. The device is clocked by an internal oscillator with a frequency range of up to 32 MHz, providing a solid foundation for timing-sensitive tasks.

One of the key attributes of this MCU is its 14 KB of flash memory, which is ample for storing complex programs. Additionally, it comes with 512 bytes of EEPROM and 1 KB of RAM, facilitating efficient data storage and manipulation. The flash memory is self-programmable under software control, which simplifies firmware updates and field upgrades.

The PIC16F1517-I/PT boasts a wide operating voltage range of 2.0V to 5.5V, allowing it to be deployed in environments with varying power supplies. It also includes power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power fluctuations.

This MCU is equipped with a variety of peripherals that enhance its functionality. It has up to 35 I/O pins and 5 timers, including a 16-bit timer, providing excellent control for timing-critical applications. Its 25-channel 10-bit Analog-to-Digital Converter (ADC) allows for precise sensor readings and analog signal processing. Additionally, it supports various serial communication protocols, including I2C, SPI, and EUSART, enabling it to interface with other devices and components seamlessly.

For security and data integrity, the PIC16F1517-I/PT includes features like Watchdog Timer (WDT), Brown-out Reset (BOR), and In-Circuit Serial Programming (ICSP) capability. These features make the MCU a reliable choice for industrial control systems, consumer electronics, automotive applications, and more.

In summary, the PIC16F1517-I/PT is a powerful and flexible microcontroller that is well-suited for designers looking for a cost-effective solution with a rich feature set to develop sophisticated applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8582 $51.4476
43+ $2.3452 $100.8436
67+ $2.2719 $152.2173
91+ $2.1986 $200.0726
118+ $2.1253 $250.7854
158+ $1.9055 $301.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,049 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess