EN
  • EN
  • DE

PIC16F1507T-I/SO

Part No PIC16F1507T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SOIC / PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16F1507
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F1507T-I/SO-ND,PIC16F1507T-I/SOCT,PIC16F1507T-I/SOTR,PIC16F1507T-I/SODKR
Standard Package 1,600
Win Source Part Number 1084939-PIC16F1507T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1507T-I/SO CAD Model

Description

The PIC16F1507T-I/SO is a high-performance, 8-bit microcontroller unit (MCU) from the renowned Microchip Technology. This versatile MCU is part of the PIC16F family, known for its exceptional ease of use and flexibility, making it ideal for a wide range of applications in the consumer electronics, automotive, industrial, and medical industries.

Encased in a compact SOIC package, the PIC16F1507T-I/SO offers a robust set of features that include a substantial 14 KB of flash memory, 512 bytes of RAM, and 256 bytes of data EEPROM. This memory configuration enables the device to handle complex programs and data-intensive operations efficiently.

The device operates at a voltage range of 2.0V to 5.5V, which provides designers with the flexibility to use the MCU in both low-power and standard applications. Its clock speed can go up to 20 MHz, delivering the computational power necessary for tasks that require quick data processing and real-time responses.

The PIC16F1507T-I/SO boasts an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise analog signal measurement. This feature is particularly useful in sensor-based applications where accurate data acquisition is critical. Additionally, the MCU includes two comparators and a fixed voltage reference (FVR) that simplifies the design of analog circuits.

For communication purposes, this MCU is equipped with Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), Serial Peripheral Interface (SPI), and Inter-Integrated Circuit (I2C) modules, providing a variety of options for serial communication. These interfaces make it simple to connect the PIC16F1507T-I/SO to other microcontrollers, sensors, and peripheral devices.

The device also features Microchip's Enhanced Mid-range core with 16-level deep hardware stack and 49 instructions, which contributes to its efficiency and performance. Additionally, it includes various safety features such as Power-On Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) that help ensure reliable operation under different conditions.

Overall, the PIC16F1507T-I/SO microcontroller from Microchip Technology is a powerful and versatile solution for developers looking to create sophisticated and reliable electronic products with minimal design complexity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0194 $51.3298
41+ $2.4775 $101.5775
63+ $2.4001 $151.2063
87+ $2.3227 $202.0749
112+ $2.2452 $251.4624
150+ $2.0130 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 687 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess