EN
  • EN
  • DE

PIC16F1459T-I/MLC01

Part No PIC16F1459T-I/MLC01
Manufacturer Microchip Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 715768-PIC16F1459T-I/MLC01
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIC16F1459T-I/MLC01 CAD Model

Description

Microchip Technology PIC16F1459T-I/MLC01 Microcontroller

The PIC16F1459T-I/MLC01 is a high-performance, 8-bit microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to offer a perfect blend of power efficiency and functionality. This MCU is a member of the PIC16F family, which is well-known for its ease of use, versatility, and robustness in various applications ranging from simple to complex.

At the heart of the PIC16F1459T-I/MLC01 lies a precision-engineered processor capable of executing instructions efficiently, which makes it an ideal choice for developers looking to optimize their systems for speed and power consumption. The MCU operates at a voltage range of 1.8V to 5.5V, providing a flexible power scheme that allows it to be used in low-power and battery-operated applications.

Equipped with 14 KB of flash memory, the PIC16F1459T-I/MLC01 provides ample space for application code, which is essential for developers who need to store larger programs or data. Additionally, it comes with 1 KB of RAM and 256 bytes of EEPROM, offering sufficient temporary and persistent storage for various application requirements.

One of the standout features of this microcontroller is its full-speed USB 2.0-compliant interface, which allows for easy connectivity with computers and other USB devices. This makes it particularly suitable for developing USB-related applications such as USB communication interfaces, input devices, and other peripherals.

The PIC16F1459T-I/MLC01 also boasts an array of built-in peripherals, including timers, an analog-to-digital converter (ADC), and multiple communication interfaces like I2C, SPI, and UART. These integrated features facilitate the development of complex embedded systems without the need for additional components, thus reducing the overall system cost and complexity.

For enhanced reliability, the microcontroller is available in a 20-pin QFN package, which ensures a compact footprint and robust physical connection to the PCB. The operating temperature range of -40°C to +85°C makes it suitable for industrial and harsh environment applications.

In summary, the PIC16F1459T-I/MLC01 from Microchip Technology is a powerful and versatile MCU that is well-suited for a wide array of applications, from simple hobbyist projects to sophisticated industrial control systems. Its integration of USB functionality, ample memory, and rich set of peripherals makes it a smart choice for designers looking to create efficient and innovative electronic products.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,652 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess