EN
  • EN
  • DE

PIC16CE625-04I/SO

Part No PIC16CE625-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 045836-PIC16CE625-04I/SO
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16CE625-04I/SO CAD Model

Description

Product Overview: PIC16CE625-04I/SO from Microchip Technology

The PIC16CE625-04I/SO is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to offer a robust solution for a wide range of embedded applications. This microcontroller is part of the renowned PIC16C family, known for its user-friendly interface, low power consumption, and high performance. The PIC16CE625-04I/SO comes in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.

With an operating voltage range of 2.5V to 5.5V, the PIC16CE625-04I/SO is engineered to work efficiently in both low and standard voltage operations, ensuring flexibility across various power environments. The device features a precision 4 MHz internal oscillator, providing a reliable clock source for timing-sensitive applications without the need for external components.

The microcontroller boasts 1.75KB of on-board flash memory, which allows for ample space to store application code. Additionally, it includes 68 bytes of data RAM and 64 bytes of EEPROM, offering sufficient storage for data manipulation and parameter retention across power cycles. The EEPROM is particularly useful for storing non-volatile data that must be preserved during power-down scenarios.

For interfacing with other devices and peripherals, the PIC16CE625-04I/SO provides a rich set of features. It includes an 8-bit timer, a Watchdog Timer (WDT), and a versatile serial programming interface. The inclusion of an Analog Comparator enhances its capability to work in analog-intensive applications, making it a great choice for sensor interfacing and analog signal processing tasks.

One of the key advantages of the PIC16CE625-04I/SO is its In-Circuit Serial Programming™ (ICSP™) capability, which allows for easy programming of the device after it has been placed in a circuit. This feature simplifies updates and maintenance, reducing downtime and service costs.

Overall, the PIC16CE625-04I/SO from Microchip Technology is a reliable and cost-effective choice for designers who require a compact microcontroller with a rich feature set for their embedded systems. Whether it's for industrial control systems, consumer electronics, or automotive applications, this microcontroller delivers the performance and flexibility needed to drive innovative solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess