EN
  • EN
  • DE

PIC16C773-I/SP

Part No PIC16C773-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SDIP / MCU 8-bit PIC RISC 7KB PROM 5V 28-Pin SPDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 6x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 791936-PIC16C773-I/SP
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C773
Introduction Date November 13, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C773-I/SP CAD Model

Description

Microchip Technology PIC16C773-I/SP Microcontroller

The PIC16C773-I/SP is a high-performance, CMOS, fully-static, 8-bit microcontroller with integrated analog-to-digital (A/D) converter, produced by Microchip Technology. This versatile microcontroller is designed to support a wide range of applications, including industrial controls, consumer products, automotive systems, and more. With its robust feature set and Microchip's reputation for reliability, the PIC16C773-I/SP is an ideal choice for designers looking for a flexible and powerful control solution.

Key Features:

  • CPU: The microcontroller is based on Microchip's PIC architecture, which is well-known for its ease of use and efficiency in both power and instruction processing.
  • Memory: It comes with 4KB of on-chip program memory and 192 bytes of RAM, providing sufficient space for complex programs and data manipulation.
  • I/O Ports: The device features 22 I/O pins, allowing for versatile interfacing with a variety of peripherals and sensors.
  • Analog-to-Digital Converter: An integrated 8-channel, 8-bit A/D converter provides the ability to interface with analog sensors and convert their signals for digital processing.
  • Timers: Two built-in timers help in managing time-related tasks and events, which is essential for applications requiring precise timing.
  • Serial Communication: It supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), making it suitable for serial-based communication protocols.
  • In-Circuit Serial Programming™ (ICSP™): The microcontroller supports ICSP, allowing for programming after placement on a circuit board, which simplifies updates and debugging.
  • Power Management: A wide operating voltage range and power-saving features enable the use of this microcontroller in low-power applications.

Package and Quality:

The PIC16C773-I/SP is offered in a 28-pin SPDIP (Plastic Dual In-line Package) form factor, which is both durable and easy to handle in assembly processes. Microchip Technology ensures high-quality standards, and the device is designed for industrial temperature ranges, making it reliable in a variety of challenging environments.

Whether you're developing a sophisticated industrial control system or a simple consumer electronic device, the PIC16C773-I/SP microcontroller provides a solid foundation with its blend of performance, flexibility, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess