EN
  • EN
  • DE

ATSAMA5D31A-CFU

Part No ATSAMA5D31A-CFU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 160KB ROM 324TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 536MHz
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 (3)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Security Features AES, SHA, TDES, TRNG
Manufacturer Package 324-TFBGA
Supplier Device Package 324-TFBGA (12x12)
Additional Interfaces I2C, MMC/SD/SDIO, SPI, SSC, UART, USART
Part Number Series ATSAMA5D31
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804540-ATSAMA5D31A-CFU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D31A-CFU CAD Model

Description

The ATSAMA5D31A-CFU by Microchip Technology is a high-performance, low-power microprocessor unit (MPU) based on the ARM Cortex-A5 processor, delivering a balance of efficiency and computing power that makes it ideal for a variety of industrial and consumer applications. This product incorporates a rich set of peripherals, security features, and low-power operation, making it a versatile and reliable choice for designers.

Key Features:

  • Processor Core: ARM Cortex-A5 core with a maximum speed of 536 MHz, offering a blend of high performance and low-power consumption.
  • Memory Support: Integrated with a DDR2/DDR3/LPDDR/LPDDR2 memory controller and a wide range of connectivity options, including multiple UARTs, I2C, SPI, and USB interfaces.
  • Graphics and Display: Features a graphics processing unit (GPU) with support for 2D acceleration, enabling enhanced graphical user interface (GUI) experiences. It also supports multiple display interfaces for versatile screen options.
  • Security: Equipped with advanced security features such as secure boot, hardware encryption engines, and a true random number generator (TRNG), ensuring robust protection for sensitive applications.
  • Connectivity: Boasts an extensive range of connectivity options, including Gigabit Ethernet, high-speed USB, and integrated CAN interfaces, providing versatile communication capabilities.
  • Power Efficiency: Designed for power-sensitive applications with features such as low-power modes and a power management controller that optimizes energy consumption.

Applications:

The ATSAMA5D31A-CFU is suitable for an array of applications, including but not limited to:

  • Industrial control systems
  • Smart energy management
  • Healthcare devices
  • Home automation
  • Consumer electronics

With its robust feature set and Microchip's commitment to quality, the ATSAMA5D31A-CFU is an excellent MPU for projects that require both sophistication and efficiency. Whether it's for an advanced user interface, secure communications, or low-power operation, this product delivers on multiple fronts, making it a top choice for engineers and designers alike.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5640 $52.5120
19+ $5.3859 $102.3321
29+ $5.2176 $151.3104
40+ $5.0493 $201.9720
52+ $4.8810 $253.8120
69+ $4.3760 $301.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess