EN
  • EN
  • DE

PIC16C771T-I/SO

Part No PIC16C771T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 5.5V
Data Converters A/D 6x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name PIC16C771
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C771TI/SO, PIC16C771T-I/SOCT, PIC16C771T-I/SO-ND, PIC16C771T-I/SO-NDR, PIC16C771T-I/SOTR, PIC16C771T-I/SODKR
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889418-PIC16C771T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C771T-I/SO CAD Model

Description

Product Overview: PIC16C771T-I/SO

The PIC16C771T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of Microchip's extensive range of PIC microcontrollers that are popular for a variety of applications due to their reliability and ease of use. The PIC16C771T-I/SO is designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • CPU: The device is built around a powerful 8-bit architecture that is optimized for real-time control applications. It provides a perfect balance between power consumption and processing capability.
  • Memory: This MCU comes with ample program memory and RAM, ensuring adequate space for complex programs and data manipulation. It supports an efficient memory management scheme that makes it ideal for multitasking environments.
  • I/O Ports: The PIC16C771T-I/SO is equipped with multiple input/output ports that allow for interfacing with a variety of peripherals and sensors, making it highly adaptable to different hardware setups.
  • Timers and Counters: Integrated timers and counters enable precise timing operations, which are essential for tasks such as event scheduling and pulse generation.
  • Analog to Digital Converter (ADC): An onboard ADC allows the microcontroller to convert analog signals into digital data, enabling the processing of sensor inputs and analog measurements.
  • Communication Interfaces: It supports various communication protocols, including SPI and UART, allowing for seamless integration into communication networks and facilitating data exchange with other devices.
  • Temperature Range: The PIC16C771T-I/SO operates within an industrial temperature range, making it suitable for harsh environments.
  • Package: The MCU is available in a compact SOIC package, ensuring a small footprint and ease of mounting on printed circuit boards (PCBs).

Applications

The versatility of the PIC16C771T-I/SO makes it ideal for a range of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Home appliances
  • Medical devices
  • Consumer electronics
  • Embedded systems

Overall, the PIC16C771T-I/SO from Microchip Technology is a reliable and flexible microcontroller solution that provides designers with a robust platform for developing sophisticated electronic systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8126 $50.6268
44+ $2.3078 $101.5432
68+ $2.2357 $152.0276
93+ $2.1635 $201.2055
120+ $2.0914 $250.9680
160+ $1.8751 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess