EN
  • EN
  • DE

ADE1202ACCZ

Part No ADE1202ACCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOL MOD 8BIT 100K 20LGA / Isolated Module 8 b 100k SPI 20-LGA (5x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Type Isolated Module
Number of Channels 2
Resolution (Bits) 8 b
Sampling Rate (Per Second) 100k
Data Interface SPI
Voltage Supply Source Single Supply
Voltage - Supply 2.97V ~ 3.63V, 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-TFLGA
Supplier Device Package 20-LGA (5x8)
Base Product Number ADE1202
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADE1202ACCZ
Standard Package 1
Win Source Part Number 1031485-ADE1202ACCZ
Ultra Librarian 3D Model Ultra Librarian ADE1202ACCZ CAD Model

Description

The ADE1202ACCZ is a sophisticated integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This particular product is engineered to deliver exceptional performance for a range of applications, including energy metering, power monitoring, and advanced system management.

Key Features and Benefits:

  • High Precision Measurement: The ADE1202ACCZ is capable of providing highly accurate measurements of electrical parameters such as current, voltage, and power, making it ideal for precision-sensitive applications.
  • Integrated Dual-Channel ADC: It features a dual-channel analog-to-digital converter (ADC) that enables simultaneous sampling of two different analog signals, enhancing the efficiency and speed of data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, this product consumes minimal power, which is crucial for battery-operated devices and helps to extend the overall product life.
  • On-Chip DSP: The inclusion of digital signal processing (DSP) capabilities allows for on-the-fly data analysis and real-time system monitoring without the need for external processing units.
  • Flexible Communication Interface: It supports multiple communication protocols, which provides versatility in system design and ensures compatibility with a wide range of microcontrollers and processors.
  • Robust Design: The ADE1202ACCZ is built to withstand harsh industrial environments, ensuring reliability and longevity in demanding applications.

Applications:

  • Smart Energy Metering
  • Power Quality Monitoring
  • Industrial Process Control
  • Renewable Energy Systems
  • Home Automation Systems

Product Specification:

Parameter Value
Package / Case LFCSP-32
Operating Temperature -40°C to +85°C
Supply Voltage 2.7V to 3.6V

The ADE1202ACCZ from Analog Devices Inc. is a testament to the company's commitment to providing advanced solutions that meet the needs of modern electronic systems. With its combination of precision, efficiency, and robustness, it stands out as a superior choice for designers looking to enhance their applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1625 $58.3250
5+ $23.9282 $119.6410
7+ $23.1805 $162.2635
9+ $22.4327 $201.8943
12+ $21.6849 $260.2188
16+ $19.4417 $311.0672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 335 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess