EN
  • EN
  • DE

PIC16C77-20I/PT

Part No PIC16C77-20I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 44TQFP / MCU 8-bit PIC RISC 14KB PROM 5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 368 x 8
Supply Voltage 4 V ~ 6 V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 791934-PIC16C77-20I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C77
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C77-20I/PT CAD Model

Description

Microchip Technology PIC16C77-20I/PT Microcontroller

The PIC16C77-20I/PT is a high-performance, CMOS, fully-static, 8-bit microcontroller produced by Microchip Technology. It is part of the renowned PIC (Peripheral Interface Controller) family, which is well-known for its robust architecture, wide range of features, and versatility in various applications. This particular model comes in a 44-pin TQFP (Thin Quad Flat Package) and operates with a 20MHz clock frequency.

Key Features

  • Core: The device features a powerful PIC16 architecture with a 20MHz maximum clock speed, enabling quick processing and response times suitable for a wide array of applications.
  • Memory: It is equipped with 8KB of on-chip program memory and 368 bytes of RAM, which allows for efficient handling of data and instructions.
  • I/O Ports: The microcontroller boasts 33 I/O pins, providing ample interface options for peripheral devices and making it ideal for control-oriented tasks.
  • Timers: There are three built-in timers, including an 8-bit and two 16-bit timers, which can be used for event counting, pulse generation, and timekeeping functions.
  • Analog Features: The device includes an 8-channel, 8-bit Analog-to-Digital converter, offering the capability to process analog signals for various sensing and control applications.
  • Serial Communication: It supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), which is essential for applications requiring data exchange over serial protocols.

Applications

The PIC16C77-20I/PT microcontroller is designed to cater to a multitude of applications, particularly those requiring a balance between power efficiency and processing capability. It is ideal for embedded systems, industrial control systems, automation, consumer electronics, automotive applications, and more. Its robust feature set and flexibility make it a go-to choice for engineers and designers looking to implement a reliable microcontroller solution in their projects.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The PIC16C77-20I/PT is no exception, offering extended temperature range operation (-40°C to +85°C), and is manufactured to meet high industry standards. With its robust design and tested performance, this microcontroller is a trusted component for any critical system that demands consistent operation under varying conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess