Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C76
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655222-PIC16C76-10/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C76-10/SO CAD Model

Description

Microchip Technology's PIC16C76-10/SO Microcontroller

The PIC16C76-10/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, crafted to cater to a wide range of embedded applications. This MCU is part of the renowned PIC16C family, known for its robustness, versatility, and ease of use. The PIC16C76-10/SO is specifically packaged in a sleek SOIC form factor, making it ideal for space-constrained applications without compromising on functionality or performance.

This microcontroller operates at a maximum speed of 10 MHz, providing a balanced compromise between power consumption and processing capability. It is equipped with a rich set of features including 8KB of flash memory for program storage, ensuring ample space for complex code and the flexibility to accommodate future firmware updates. Additionally, it boasts 368 bytes of RAM for data handling and 192 bytes of EEPROM for non-volatile storage of critical configuration data.

The PIC16C76-10/SO is designed with 22 I/O pins, which can be configured to interface with a variety of peripherals such as sensors, actuators, and communication devices. Its robust I/O capabilities are complemented by an array of built-in peripherals, including:

  • An 8-bit timer and two 16-bit timers, allowing for precise event timing and pulse width modulation (PWM) for tasks such as motor control.
  • A synchronous serial port (SSP) with SPI and I2C capabilities, enabling communication with other microcontrollers, sensors, and external memory.
  • A universal synchronous/asynchronous receiver-transmitter (USART), providing a reliable solution for serial communication.
  • 10-bit Analog-to-Digital Converter (ADC) with 8 channels, allowing the MCU to interface with analog sensors and convert their signals into digital values for processing.

With its power-saving features, the PIC16C76-10/SO supports a wide voltage range from 4.0V to 5.5V, making it flexible for use in various power environments and ensuring efficient operation in battery-powered devices. Its power-on reset (POR), power-up timer (PWRT), and oscillator start-up timer (OST) ensure reliable operation under fluctuating power conditions. Furthermore, it includes safety features such as a watchdog timer (WDT) to recover from unexpected software anomalies.

The PIC16C76-10/SO is an excellent choice for designers looking for a microcontroller that offers a rich feature set and flexibility to tackle a wide array of applications, from industrial control systems to consumer electronics. Its robust architecture, coupled with Microchip's support and resources, provides a solid foundation for developing sophisticated and reliable products.

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT 160KB FLASH 48LQFP / F²MC-16FX F²MC-16FX CY96310 Microcontroller IC 16-Bit 56MHz 160KB (160K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for CY96F315RSBPMC-GS-UJE2
NXP / Nexperia
IC MCU 8BIT 4KB FLASH 8SO
Need more? Email Us
ECAD model for MCHC908QT4VDWE
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)
Lowest to $5.5832
ECAD model for STM32G0B0KET6
Microchip Technology
IC MCU 8BIT 64KB FLASH 28SOIC / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
Lowest to $1.0158
ECAD model for PIC18LF26K40T-I/SO
Microchip Technology
IC MCU 32BIT 512KB FLASH 144LQFP / AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $26.3910
ECAD model for AT32UC3A0512-ALUR
Microchip Technology
IC MCU 8BIT 1.75KB FLASH 16QFN
Need more? Email Us
ECAD model for PIC16F630-I/ML
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Lowest to $9.5629
ECAD model for DSPIC33EV256GM106T-I/PT
Microchip Technology
IC MCU 32BIT 64KB FLASH 64VQFN
Need more? Email Us
ECAD model for PIC32MX320F064H-40V/MR
Microchip Technology
IC MCU 32BIT 128KB FLASH 64TQFP / ARM® Cortex®-M0+ Automotive, AEC-Q100, SAM D21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Need more? Email Us
ECAD model for ATSAMD21J17A-AF

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention