EN
  • EN
  • DE

PIC16C74B-04/L

Part No PIC16C74B-04/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44PLCC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number PIC16C74
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C74B-04/L-NDR
Standard Package 27
Win Source Part Number 1322723-PIC16C74B-04/L
Ultra Librarian 3D Model Ultra Librarian PIC16C74B-04/L CAD Model

Description

Microchip Technology's PIC16C74B-04/L Microcontroller

The PIC16C74B-04/L is a powerful 8-bit microcontroller from Microchip Technology, renowned for its robust performance and versatility in various applications. This CMOS microcontroller, part of the PIC16CXX family, is designed to support complex embedded systems with its rich set of features and capabilities.

This particular model, the PIC16C74B-04/L, comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which makes it suitable for space-constrained applications while still providing ample I/O options for interfacing with peripherals. The '/L' suffix indicates the device's low-power variant, ensuring energy efficiency in your designs.

Key Features:

  • Clock Speed: The PIC16C74B-04/L operates at a clock speed of 4 MHz, providing a good balance between performance and power consumption.
  • Program Memory: It features 7 KB of on-chip program memory, allowing for the storage of complex programs and routines.
  • RAM: With 192 bytes of RAM, this microcontroller can handle data-intensive operations and multitasking smoothly.
  • I/O Ports: The device boasts 33 I/O pins, which can be configured as inputs or outputs, giving designers flexibility in connecting a wide range of peripherals.
  • Timers: It includes three flexible timers/counters, which are essential for tasks requiring precise timing and event counting.
  • Serial Communication: The microcontroller supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy data exchange with other devices.
  • Peripheral Features: Additional peripherals include a parallel slave port, 8 channels of 8-bit Analog-to-Digital converters, and two PWM (Pulse Width Modulation) outputs for advanced control applications.
  • Power-Saving Modes: It offers multiple power-saving modes such as sleep and idle modes, which significantly reduce power consumption when the device is not in full operation.

With its robust instruction set, comprehensive peripheral integration, and power efficiency, the PIC16C74B-04/L is an ideal choice for applications in automation, control systems, and smart devices where reliability and flexibility are crucial. Its support for in-circuit programming also allows for easy updates and maintenance, further enhancing the microcontroller's usability in complex, long-life-cycle products.

Whether you're developing industrial machinery, consumer electronics, or Internet of Things (IoT) devices, the PIC16C74B-04/L from Microchip Technology is a microcontroller that promises to deliver performance, efficiency, and adaptability.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7636 $56.2908
7+ $15.3958 $107.7706
11+ $14.9147 $164.0617
14+ $14.4336 $202.0704
18+ $13.9525 $251.1450
24+ $12.5091 $300.2184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess