EN
  • EN
  • DE

PIC16C745-I/SP

Part No PIC16C745-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features PIC series Microcontroller IC 8-Bit 24MHz 14KB (8K x 14) OTP 28-SPDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 24MHz
Connectivity SCI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Supply Voltage 4.35V ~ 5.25V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC16C745
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C745-I/SP-NDR, PIC16C745ISP
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889405-PIC16C745-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16C745-I/SP CAD Model

Description

Product Overview: PIC16C745-I/SP

The PIC16C745-I/SP is a high-performance, USB-capable microcontroller unit (MCU) from the renowned semiconductor manufacturer Microchip Technology. This integrated circuit is designed to provide an efficient solution for a variety of embedded applications that require USB functionality, particularly in the realm of personal computing and communication devices.

Key Features

  • USB Interface: The device includes a full-speed USB interface that supports USB 1.1 and can handle up to 12 Mbps. This makes it ideal for applications that need to communicate with computers or other USB-enabled devices.
  • Processing Power: At the heart of the PIC16C745-I/SP is an 8-bit CMOS microcontroller with a powerful architecture that includes a RISC-based CPU, providing the processing power necessary for complex tasks and algorithms.
  • Memory: It comes equipped with 8KB of on-chip program memory and 256 bytes of RAM, enabling efficient handling of data and instructions.
  • I/O Ports: The MCU offers 22 I/O pins, which allows for flexible interfacing with external peripherals and devices.
  • Timers and Counters: Multiple timers and counters are included, facilitating accurate event timing, pulse generation, and measurement.
  • Analog Features: The device also features 5 channels of 8-bit Analog-to-Digital converters, expanding its applicability in sensor-based systems.
  • Package: The PIC16C745-I/SP comes in a 28-pin SPDIP (Single In-line Package) that is suitable for through-hole mounting, making it easy to integrate into prototype designs and final products.

Applications

The versatility of the PIC16C745-I/SP makes it an ideal choice for a broad range of applications. These include but are not limited to:

  • Human Interface Devices (HID) like keyboards, mice, and game controllers
  • Communication devices such as serial converters and interface controllers
  • Medical devices that require connectivity with computers for data logging or monitoring
  • Custom USB devices that need a robust and reliable microcontroller for control and data processing

With its robust feature set and USB connectivity, the PIC16C745-I/SP from Microchip Technology is a flexible and powerful solution for developers seeking to integrate USB functionality into their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9051 $54.3060
135+ $0.7427 $100.2645
210+ $0.7195 $151.0950
290+ $0.6963 $201.9270
375+ $0.6731 $252.4125
500+ $0.6034 $301.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess