EN
  • EN
  • DE

PIC16C72AT-20I/SO

Part No PIC16C72AT-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28-Pin 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Manufacturer Homepage www.microchip.com
Win Source Part Number 740750-PIC16C72AT-20I/SO
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16C72
Introduction Date August 27, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian PIC16C72AT-20I/SO CAD Model

Description

Microchip Technology PIC16C72AT-20I/SO Microcontroller

The PIC16C72AT-20I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, one of the leading providers of microcontroller and analog semiconductors. This particular model is part of the PIC16C family of microcontrollers, which are renowned for their robust architecture, wide range of features, and versatility in various applications.

Encased in a 28-pin SOIC (Small Outline Integrated Circuit) package, the PIC16C72AT-20I/SO operates with an enhanced mid-range core with 14-bit program word architecture. It is designed to perform well in environments with temperatures ranging from -40°C to +85°C, making it suitable for industrial-grade applications. The device's speed grade is 20 MHz, which provides a solid balance between power consumption and processing capability.

Key features of the PIC16C72AT-20I/SO include:

  • EEPROM Memory: This microcontroller comes with a small amount of integrated EEPROM memory, allowing for the storage of non-volatile data that persists even after the power is turned off.
  • I/O Ports: It is equipped with versatile input/output ports that can be configured to support a variety of peripherals and interfaces, enhancing the microcontroller's adaptability to different tasks.
  • Timers and Counters: The inclusion of timers and counters allows for precise event timing and pulse generation, which is essential for applications that require accurate timing control.
  • Analog-to-Digital Converter (ADC): An integrated ADC enables the conversion of analog signals into digital data, facilitating the processing of sensor inputs and analog measurements.
  • Power-Saving Modes: The microcontroller supports several power-saving modes, which are crucial for battery-operated or power-sensitive applications.

The PIC16C72AT-20I/SO is a versatile microcontroller that can be used in a wide range of applications such as automotive, consumer electronics, industrial automation, and more. Its robust feature set, coupled with Microchip's support and resources, make it a reliable choice for engineers and hobbyists alike looking to develop sophisticated and efficient electronic systems.

Whether you're designing a simple prototype or a complex product, the PIC16C72AT-20I/SO offers a balanced performance that can meet the demands of your project with its combination of programmability, operational stability, and extensive integration.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3560 $61.0200
105+ $1.1123 $116.7915
165+ $1.0776 $177.8040
225+ $1.0430 $234.6750
290+ $1.0083 $292.4070
385+ $0.9044 $348.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess