EN
  • EN
  • DE

PIC16C72A-04/SO

Part No PIC16C72A-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061750-PIC16C72A-04/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C72A-04/SO CAD Model

Description

Microchip Technology's PIC16C72A-04/SO Microcontroller

The PIC16C72A-04/SO is a powerful 8-bit microcontroller from the renowned semiconductor manufacturer Microchip Technology. This compact yet versatile integrated circuit is designed to deliver high performance and reliability for a wide range of embedded applications. Encased in a small-outline (SO) package, this microcontroller is ideal for space-constrained projects where efficiency and control are paramount.

At the heart of the PIC16C72A-04/SO lies a high-speed EPROM technology, which provides a robust platform for iterative development and prototyping. With an operating speed of 4 MHz, this microcontroller is capable of executing instructions quickly, allowing for responsive and agile systems. The device also features a total of 3.5KB of program memory, giving developers ample space to implement complex algorithms and routines.

One of the standout features of the PIC16C72A-04/SO is its rich set of peripherals. It includes 22 I/O pins, which gives users the flexibility to interface with a variety of external devices such as sensors, actuators, and communication modules. Additionally, the microcontroller comes equipped with two 8-bit timers and one 16-bit timer, making it well-suited for time-sensitive tasks and precise event scheduling.

The PIC16C72A-04/SO also boasts an on-board analog-to-digital converter (ADC) with 5 channels, allowing for the direct measurement of analog signals without the need for external conversion hardware. This feature is particularly useful for sensor-based applications where quick and accurate readings are necessary.

For communication purposes, the microcontroller offers a synchronous serial port for SPI and I2C communication protocols, enabling easy connectivity with other microcontrollers, memory chips, and peripheral devices. Moreover, the device's power-saving features, such as a selectable sleep mode and a watchdog timer, help to extend battery life in portable applications.

With its robust instruction set, versatile peripherals, and low-power operation, the PIC16C72A-04/SO from Microchip Technology is a top choice for designers and engineers looking to create sophisticated and efficient electronic systems. Whether you're developing consumer electronics, automotive systems, or industrial controls, this microcontroller provides a dependable foundation for your projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4842 $52.4210
12+ $8.6025 $103.2300
18+ $8.3336 $150.0048
25+ $8.0648 $201.6200
33+ $7.7960 $257.2680
43+ $6.9895 $300.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,631 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess