EN
  • EN
  • DE
  • IT

LNJ337W830S0+

Part No LNJ337W830S0+
Manufacturer Panasonic
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1118+RohsREE
Reference case O603
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 754309-LNJ337W830S0+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNJ337W830S0+ CAD Model

Description

The LNJ337W830S0+ is a surface-mount chip LED manufactured by Panasonic. It's designed for applications requiring a compact, efficient, and reliable light source. This LED offers excellent luminous intensity and color uniformity, making it suitable for various visual indication and illumination purposes.

Applications

  • Backlighting for LCD screens and keypads
  • Status indicators in electronic devices
  • Consumer electronics (e.g., remote controls, toys)
  • Automotive interior lighting
  • Industrial control panels

Features

  • Compact surface-mount package
  • High luminous intensity
  • Wide viewing angle
  • Excellent color uniformity
  • Long operating life
  • Low power consumption
  • RoHS compliant

Benefits

  • Reduced PCB space: Its small size allows for dense component placement on circuit boards.
  • Enhanced visual clarity: High luminous intensity ensures bright and easily visible indication.
  • Improved product aesthetics: Excellent color uniformity contributes to a consistent and appealing visual appearance.
  • Extended product lifespan: Long operating life reduces the need for frequent replacements.
  • Energy efficiency: Low power consumption minimizes energy waste and extends battery life in portable devices.
  • Environmentally friendly: RoHS compliance ensures that the product meets environmental regulations.

Additional Details

The LNJ337W830S0+ typically operates within a specific forward voltage range. The dominant wavelength is a key characteristic that defines the LED's color. Refer to the Panasonic datasheet for precise electrical and optical characteristics, including forward voltage, luminous intensity, color temperature/dominant wavelength, and viewing angle. The specific package dimensions are also detailed in the datasheet for accurate PCB layout design. Proper heat dissipation is crucial for maintaining optimal performance and extending the LED's lifespan.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess