Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 65 ms Minimum
Voltage - Threshold 1.84V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111589-TPS3103H20DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3103H20DBVT CAD Model

Description

Product Overview: TPS3103H20DBVT

The TPS3103H20DBVT is a state-of-the-art supervisory circuit integrated device manufactured by Texas Instruments, designed to provide precise monitoring and control functions for power supply and other system parameters. This compact and efficient component is an essential building block in a wide range of electronic systems, ensuring reliability and stability in operation.

Key Features

  • Voltage Supervision: The TPS3103H20DBVT offers accurate monitoring of supply voltage, ensuring that the system operates within the desired voltage range. It helps prevent damage to sensitive electronic components caused by voltage surges or drops.
  • Programmable Delay: It features a programmable time delay function, which allows designers to set specific intervals before the system responds to a voltage event. This adds an extra layer of protection and control over system startup and shutdown sequences.
  • Low Power Consumption: Designed for power-sensitive applications, the device consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Manual Reset: The inclusion of a manual reset input provides an additional level of system control, enabling users to manually initiate a system reset when necessary.
  • Temperature Range: With an operational temperature range suitable for commercial applications, the TPS3103H20DBVT can reliably function in diverse environmental conditions.
  • Small Form Factor: Housed in a compact SOT-23-6 package, this device saves precious board space and is ideal for applications where size and weight are critical design constraints.

Applications

The TPS3103H20DBVT is versatile and can be used in a variety of applications, including:

  • Microprocessor, microcontroller, or FPGA system monitoring
  • Portable and battery-powered electronics
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Automotive electronics
  • Smart home devices and IoT applications

With its robust feature set and Texas Instruments' reputation for quality, the TPS3103H20DBVT is an excellent choice for designers looking to enhance system reliability and performance in their next project.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 20TSSOP / Supervisor Open Drain or Open Collector 1 Channel 20-TSSOP
Need more? Email Us
ECAD model for X4C105V20I
STMicroelectronics
5-Pin Supervisor with Watchdog Timer and Push-button Reset | IC SUPERVISOR TIMER/RST SOT23-5
Lowest to $2.4344
ECAD model for STM6823ZWY6F
Exar Corporation
3.0V/3.3V Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Need more? Email Us
ECAD model for SP708REN-L
Analog Devices Inc.
+3 V, Voltage Monitoring uP Supervisory Circuits | IC SUPERVISOR MPU 2.63V WD 8SOIC
Lowest to $2.6922
ECAD model for ADM708RAR
STMicroelectronics
TRIPLE VOLTAGE AND CURRENT SUPERVISOR | IC SUPERVISOR TRPL V/C 20-SOIC
Need more? Email Us
ECAD model for TSM111CD
Texas Instruments
IC DETECTOR UNDERVOLT 3V SOT23-5
Lowest to $14.6190
ECAD model for LM8365BCLMFX30
STMicroelectronics
4-pin Smart Reset™ | IC SMART RESET 6UDFN
Lowest to $1.1941
ECAD model for STM6519ACARUB6F
Texas Instruments
IC CIRCUIT RESET MICRO SOT23-3
Lowest to $13.5126
ECAD model for LM810M3X-2.63
Rohm Semiconductor
Low Voltage Standard CMOS Voltage Detector ICs | IC VOLT DETECTOR STD 5-SSOP
Lowest to $0.9762
ECAD model for BU4811G-TR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention