EN
  • EN
  • DE

TLC59282DBQ

Part No TLC59282DBQ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, Constant-Current LED Driver with 4-Channel Grouped Delay | IC LED DRIVER LINEAR 45MA 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 45mA
Frequency 35MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP/QSOP
Family Part Number TLC59282
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1269135-TLC59282DBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automotive
Ultra Librarian 3D Model Ultra Librarian TLC59282DBQ CAD Model

Description

Introducing the TLC59282DBQ from Texas Instruments

The TLC59282DBQ is a state-of-the-art LED driver integrated circuit (IC) designed by Texas Instruments, a leader in semiconductor solutions. This IC is specifically tailored for driving constant-current LEDs with high precision and efficiency, making it an ideal choice for a variety of lighting applications, from professional grade architectural lighting to consumer electronics and automotive lighting systems.

At the core of the TLC59282DBQ's functionality is its 16-channel constant-current sink output, which can support up to 45 mA per channel. This allows for consistent and uniform brightness across multiple LEDs, ensuring a high-quality lighting experience. Additionally, the device is capable of handling a wide range of input voltages, from 3 V to 5.5 V, providing versatility in different power environments.

The TLC59282DBQ is designed with flexibility in mind, featuring a grayscale (GS) control that allows for precise brightness adjustment. This is particularly useful for applications requiring dimming capabilities or dynamic lighting effects. Furthermore, the IC supports a serial interface for data input, and multiple devices can be cascaded to expand the number of LED channels, making it suitable for large-scale lighting installations.

One of the key advantages of the TLC59282DBQ is its thermal performance. The device comes in a compact 24-pin SSOP (DBQ) package that is optimized for efficient heat dissipation, ensuring reliable operation even under high-current conditions. This, along with its built-in error detection and management features, such as thermal shutdown and open LED detection, ensures a long operational lifespan and maintains safety standards.

For designers and engineers looking to create sophisticated lighting solutions, the TLC59282DBQ offers a perfect blend of performance, reliability, and ease of use. Its integration into a system is simplified by Texas Instruments' comprehensive support through design tools, reference designs, and technical documentation, empowering innovation and expediting time-to-market for new products.

Whether you're developing the next generation of smart home lighting, commercial displays, or automotive lighting systems, the TLC59282DBQ from Texas Instruments is an excellent choice to power your LEDs with precision and efficiency.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5687 $51.1830
190+ $0.5328 $101.2320
295+ $0.5148 $151.8660
420+ $0.4788 $201.0960
545+ $0.4608 $251.1360
680+ $0.4428 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess