EN
  • EN
  • DE

PIC16C712/JW

Part No PIC16C712/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8B 1.75KB EPROM/UV 18CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type EPROM, UV
Date RAM Size 128 x 8
Supply Voltage 4V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 18-CDIP Window
Supplier Device Package 18-CERDIP
Family Part Number PIC16C712
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 755627-PIC16C712/JW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C712/JW CAD Model

Description

Microchip Technology's PIC16C712/JW

The PIC16C712/JW is a high-performance, EPROM-based 8-bit microcontroller from the renowned manufacturer, Microchip Technology. Designed to deliver versatility and efficiency, this microcontroller is ideal for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors. Its JW package denotes a windowed ceramic package, which is primarily used for prototyping and development purposes, allowing for easy erasure of the EPROM with UV light for reprogramming.

Key Features

  • EPROM Program Memory: The PIC16C712/JW comes with a generous amount of EPROM, which provides users with the flexibility to program and reprogram the device as needed during the development phase.
  • High-Performance RISC CPU: The device features a Reduced Instruction Set Computing (RISC) architecture, which enables fast execution of instructions and optimal power efficiency, making it suitable for battery-operated and power-sensitive applications.
  • Flexible Oscillator Structure: A variety of selectable oscillator options are available, including the precision of a crystal oscillator to the convenience of an RC oscillator, providing design flexibility and cost-effectiveness.
  • Robust I/O and Peripheral Support: The microcontroller is equipped with multiple input/output pins and built-in peripherals such as timers, serial communication modules, and analog-to-digital converters, which greatly expand its functionality and use cases.
  • Low Power Consumption: With various power-saving modes, the PIC16C712/JW is engineered to minimize energy consumption, extending the life of battery-powered devices.
  • Wide Operating Voltage Range: It operates across a broad voltage range, accommodating various power supply requirements and ensuring compatibility with both 5V and lower voltage systems.

Applications

The adaptability of the PIC16C712/JW makes it a prime candidate for applications that require programmability, durability, and precision. It is commonly used in embedded systems, automation, custom control systems, and hobbyist projects where its EPROM feature enables iterative development and testing.

Overall, the PIC16C712/JW from Microchip Technology represents a blend of performance, flexibility, and reliability, making it a go-to microcontroller for developers and engineers seeking a robust platform for their electronic projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.5481 $68.5481
3+ $56.2450 $168.7350
4+ $54.4871 $217.9484
5+ $52.7292 $263.6460
6+ $50.9713 $305.8278
8+ $45.6987 $365.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess