Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Win Source Part Number 042158-PIC16F1828I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1828I/ML CAD Model

Description

Microchip Technology PIC16F1828I/ML Microcontroller

The PIC16F1828I/ML is a powerful 8-bit microcontroller from Microchip Technology, designed to provide a seamless blend of efficiency and versatility for a wide range of embedded applications. This microcontroller is part of the PIC16F family, known for its robust architecture, rich set of features, and ease of use, making it an ideal choice for both beginners and experienced developers alike.

Key Features:

  • Core: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Memory: 7KB of on-board programmable flash memory
  • RAM: 256 Bytes of data memory (RAM)
  • EEPROM: 256 Bytes of data EEPROM
  • Speed: Up to 32 MHz internal oscillator
  • I/O Pins: 18 versatile input/output pins
  • Communication: Integrated serial communication modules supporting SPI, I2C, and EUSART
  • Timers: Multiple timers including 8-bit and 16-bit timers, along with a watchdog timer for reliable operation
  • ADC: 10-bit Analog-to-Digital Converter with up to 12 channels
  • Power Management: Wide operating voltage range (2.0V to 5.5V) with power-saving features like Power-Saving Sleep mode
  • Temperature Range: Extended industrial temperature range (-40°C to +85°C)
  • Packaging: Available in 20-pin QFN (ML) package

Applications:

The PIC16F1828I/ML is designed to target a broad array of applications due to its rich feature set and flexibility. It is particularly well-suited for:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Medical devices
  • Home automation
  • Low-power battery applications

Development Support:

Microchip Technology provides extensive support for development with the PIC16F1828I/ML, including integrated development environments (IDEs), software libraries, and programmer/debugger tools. The microcontroller is also supported by the MPLAB Code Configurator (MCC) for simplified configuration and setup, allowing for faster development and prototyping.

With its combination of performance, power efficiency, and development tools, the PIC16F1828I/ML is a versatile and reliable microcontroller choice for your next project.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention