EN
  • EN
  • DE

PIC16C66-20I/SO

Part No PIC16C66-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061741-PIC16C66-20I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C66-20I/SO CAD Model

Description

Microchip Technology's PIC16C66-20I/SO Microcontroller

The PIC16C66-20I/SO is a powerful microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This high-performance device is part of the expansive PIC microcontroller family, which is widely recognized for its versatility and reliability in a multitude of electronic applications. The PIC16C66-20I/SO is particularly well-suited for automation, control systems, and smart devices, offering a blend of robust features in a compact form factor.

This MCU operates at a speed of 20 MHz, providing a swift response and efficient processing capabilities for time-sensitive tasks. It is encapsulated in a 28-pin SOIC (Small Outline Integrated Circuit) package, which ensures a minimal footprint on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications.

Key features of the PIC16C66-20I/SO include:

  • EEPROM Memory: It comes with a built-in electrically erasable programmable read-only memory, which allows for easy and flexible data storage without the need for external memory components.
  • I/O Ports: The device boasts multiple input/output ports, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter (ADC): Equipped with an ADC, this MCU can easily process analog signals, making it ideal for applications that require sensor data acquisition.
  • Robust Instruction Set: The PIC16C66-20I/SO features a comprehensive instruction set that supports a wide range of operations, enhancing the efficiency of program execution.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliable performance under varying environmental conditions.

The PIC16C66-20I/SO also prioritizes ease of use and development, with support for the MPLAB Integrated Development Environment (IDE), which provides developers with powerful tools for programming and debugging. Additionally, its compatibility with the Microchip in-circuit debugger allows for seamless real-time testing and troubleshooting.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16C66-20I/SO from Microchip Technology is an exceptional choice that combines functionality, efficiency, and reliability in a single chip.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.1508 $88.1508
2+ $72.3296 $144.6592
3+ $70.0692 $210.2076
4+ $67.8089 $271.2356
5+ $65.5486 $327.7430
6+ $58.7676 $352.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess