EN
  • EN
  • DE

PIC16C64A-20/PT

Part No PIC16C64A-20/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 16C
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC16C64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889385-PIC16C64A-20/PT
Ultra Librarian 3D Model Ultra Librarian PIC16C64A-20/PT CAD Model

Description

Product Overview: PIC16C64A-20/PT

Manufacturer: Microchip Technology

The PIC16C64A-20/PT is a robust, high-performance microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the famous PIC family, known for their reliability and versatility in various electronic systems.

Key Features

  • CPU: The PIC16C64A-20/PT is built around a powerful 8-bit architecture that offers a perfect balance between speed and power consumption.
  • Speed: Operating at 20 MHz, it delivers swift processing capabilities that are essential for time-sensitive tasks and real-time operations.
  • Program Memory: It comes with 7 KB of on-chip EPROM, providing ample space for application code and ensuring smooth program execution.
  • RAM: With 192 bytes of RAM, it offers enough memory for data storage and manipulation during complex processing tasks.
  • I/O Pins: The device boasts 33 input/output pins, allowing for extensive interfacing with peripheral devices and sensors.
  • Timers: It includes two 8-bit timers and one 16-bit timer, which are crucial for time-driven events and precise control over peripheral devices.
  • Communication: To facilitate communication with other devices, it supports serial programming and has a synchronous serial port for SPI and I2C.

Applications

The PIC16C64A-20/PT is suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Home appliances
  • Medical devices
  • Security systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the PIC16C64A-20/PT is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliability and performance even in harsh environments.

Package Information

The PIC16C64A-20/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on printed circuit boards (PCBs).

With its advanced features and Microchip's reputation for excellence, the PIC16C64A-20/PT is an ideal microcontroller for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8602 $53.4622
26+ $3.9878 $103.6828
39+ $3.8632 $150.6648
54+ $3.7386 $201.8844
70+ $3.6140 $252.9800
93+ $3.2401 $301.3293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess