EN
  • EN
  • DE

SY89474UMG-TR

Part No SY89474UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2:1 LVDS 1:2 FANOUT 24MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad, 24-MLF
Supplier Device Package 24-MLF (4x4)
Part Number Series 89474
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809355-SY89474UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89474UMG-TR CAD Model

Description

Microchip Technology SY89474UMG-TR: High-Performance Clock Synthesizer

The SY89474UMG-TR is a precision clock synthesizer module designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance component is engineered to deliver stable and reliable clock signals for a variety of complex electronic systems, making it an ideal choice for applications in telecommunications, data communications, and enterprise server markets.

The SY89474UMG-TR clock synthesizer is characterized by its outstanding frequency synthesis capabilities, providing system designers with a versatile solution that supports multiple output frequencies. The device is capable of generating low-jitter clock signals that are essential for high-speed digital systems, ensuring data integrity and system stability.

One of the key features of the SY89474UMG-TR is its programmable output frequency range, allowing customization to meet specific design requirements. This flexibility is coupled with a wide input frequency range, making it compatible with a variety of reference clocks. Moreover, the device offers a selectable multiplication factor, which enables the generation of various output frequencies from a single reference clock.

The SY89474UMG-TR comes in a compact, surface-mount package that is optimized for minimal footprint on printed circuit boards. Its low power consumption makes it suitable for power-sensitive applications, and the device operates over a broad temperature range, ensuring performance in diverse operating environments.

Additional features of the SY89474UMG-TR include integrated phase-locked loop (PLL) circuitry, which enhances the stability and accuracy of the output clock signals. It also provides a high level of integration, reducing the need for external components and simplifying the design process for engineers.

As with all Microchip products, the SY89474UMG-TR is supported by Microchip's comprehensive technical support and documentation. This ensures that developers can efficiently implement the device into their designs and bring their products to market with confidence.

In summary, the SY89474UMG-TR from Microchip Technology is a high-quality, versatile clock synthesizer that offers exceptional performance and integration for demanding applications where precise clock generation is crucial.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2787 $52.4592
38+ $2.6902 $102.2276
58+ $2.6062 $151.1596
80+ $2.5221 $201.7680
103+ $2.4380 $251.1140
138+ $2.1858 $301.6404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess