EN
  • EN
  • DE

PIC16C64A-04I/PQ

Part No PIC16C64A-04I/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-MQFP (10x10)
Win Source Part Number 210033-PIC16C64A-04I/PQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C64A-04I/PQ CAD Model

Description

Microchip Technology's PIC16C64A-04I/PQ Microcontroller

The PIC16C64A-04I/PQ is a high-performance CMOS fully-static 8-bit microcontroller from Microchip Technology, designed to handle a wide array of applications ranging from automotive industries to consumer electronics. This microcontroller is part of the PIC16C family and is well-known for its robustness, low power consumption, and versatility.

With a 4 MHz clock speed, the PIC16C64A-04I/PQ offers precise timing and control for real-time applications. It comes in a 44-pin PQFP (Plastic Quad Flat Package) that provides ample I/O lines for interfacing with peripherals and external devices. The package is suitable for surface-mount technology, making it ideal for compact and space-constrained designs.

The device is equipped with 3.5KB of onboard program memory and 128 bytes of RAM, ensuring sufficient space for program storage and smooth operation for most basic tasks. It also features an EEPROM data memory of 64 bytes, which is useful for storing non-volatile data that must be retained even after the power is turned off.

Key features of the PIC16C64A-04I/PQ include:

  • Wide operating voltage range (2.5V to 5.5V), allowing for flexible power supply design.
  • Power-saving Sleep mode, which significantly reduces power consumption when the device is not in active use.
  • Up to 33 I/O pins, providing extensive interfacing capabilities.
  • An 8-level deep hardware stack, which simplifies the implementation of nested interrupts and multitasking.
  • A variety of integrated peripherals, such as timers, parallel slave port, and serial communication modules like USART, which support RS-232 and RS-485 protocols.
  • Watchdog Timer with its own on-chip RC oscillator for reliable system reset.
  • Programmable code protection to prevent unauthorized reading or copying of the code.

The microcontroller's industrial temperature range (-40°C to +85°C) ensures reliability and stable operation in harsh environments. Additionally, the PIC16C64A-04I/PQ supports in-circuit programming, which allows for easy updates and debugging of the application code without removing the microcontroller from its circuit.

Overall, the PIC16C64A-04I/PQ is a versatile and reliable choice for designers and engineers looking for a cost-effective microcontroller with a solid range of features for a variety of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 427 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess