EN
  • EN
  • DE

ATC600S0R2BT250XT

Part No ATC600S0R2BT250XT
Manufacturer ATC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133705-ATC600S0R2BT250XT
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATC600S0R2BT250XT CAD Model

Description

The ATC600S0R2BT250XT from ATC (American Technical Ceramics) is a high-performance, surface-mount multilayer ceramic capacitor (MLCC) designed for critical applications requiring high reliability and stable performance. This capacitor features a 0.2 pF capacitance value, a 250 VDC voltage rating, and a tight tolerance, making it ideal for RF, microwave, and high-frequency circuit designs.

Applications:

  • RF and Microwave circuits
  • High-frequency filters
  • Matching networks
  • Bypass and decoupling applications
  • Medical electronics

Features:

  • 0.2 pF capacitance
  • 250 VDC voltage rating
  • Tight tolerance
  • Surface-mount package
  • Multilayer ceramic construction
  • High Q factor

Benefits:

  • Provides stable and reliable performance in high-frequency circuits.
  • Offers precise capacitance value for accurate circuit tuning.
  • Enables easy integration into surface-mount circuit boards.
  • Ensures long-term reliability in demanding applications.
  • Minimizes signal loss and distortion due to high Q factor.

Additional Details:

The ATC600S0R2BT250XT capacitor is constructed using a multilayer ceramic process, which results in a highly reliable and stable component. The surface-mount package allows for automated assembly, reducing manufacturing costs and improving production efficiency. The capacitor features a high Q factor, which minimizes signal loss and distortion in high-frequency circuits. This is particularly important in RF and microwave applications where signal integrity is critical.

The tight tolerance of the capacitance value ensures accurate circuit tuning and predictable performance. The 250 VDC voltage rating provides a safety margin for high-voltage applications. The ATC600S series of capacitors is known for its exceptional reliability and performance, making it a popular choice for demanding applications in aerospace, defense, medical, and telecommunications industries. The ATC600S0R2BT250XT is a dependable choice for critical applications requiring high-performance capacitors.

You May Also Be Interested in

Febest Auto Parts
Need more? Email Us
Amd
Contact for details
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess