EN
  • EN
  • DE

PIC16C63-20I/SO

Part No PIC16C63-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC / 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Part Number Series PIC16C63
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809014-PIC16C63-20I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C63-20I/SO CAD Model

Description

The PIC16C63-20I/SO is a powerful 8-bit microcontroller from the renowned Microchip Technology family, designed for embedded applications requiring a high level of control and user interaction. This versatile microcontroller is housed in a small outline (SO) package, making it ideal for space-constrained applications.

At the heart of the PIC16C63-20I/SO lies a robust CPU architecture that can execute instructions with a speed of up to 20 MHz, ensuring swift and efficient processing capabilities. The device operates within an industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

Key Features:

  • Program Memory: Equipped with 7 KB of on-board program memory, this microcontroller can handle complex programs and algorithms.
  • Data Memory: The PIC16C63-20I/SO includes 192 bytes of RAM and 128 bytes of EEPROM, providing ample space for data storage and manipulation.
  • I/O Ports: With 22 input/output pins, this device offers flexibility in interfacing with various peripherals, sensors, and actuators.
  • Timers: It features two built-in timers, which are essential for time-related operations such as pulse generation and event timing.
  • Communication: This microcontroller supports serial communication, allowing it to connect with other microcontrollers, computers, and network modules.
  • Analog-to-Digital Converter: An integrated 8-channel, 8-bit ADC allows the microcontroller to process analog signals, making it perfect for sensor-based applications.

The PIC16C63-20I/SO is also equipped with an array of protection features, including Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), which contribute to the reliable operation of the system. Its power-saving Sleep mode ensures efficient energy usage, particularly in battery-powered devices.

Whether you are developing consumer electronics, automotive applications, or industrial control systems, the PIC16C63-20I/SO from Microchip Technology offers a compact, reliable, and versatile solution for your embedded design needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8244 $52.4196
21+ $4.7790 $100.3590
33+ $4.6296 $152.7768
45+ $4.4803 $201.6135
58+ $4.3309 $251.1922
78+ $3.8829 $302.8662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,962 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess