EN
  • EN
  • DE

MAX4684EBC+T

Part No MAX4684EBC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 12UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 50ns, 30ns
Charge Injection 200pC
Channel Capacitance(CS off, CD off) 84pF, 37pF
Max Leakage Current (IS off) 1nA
Crosstalk -68dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-UCSP
Win Source Part Number 021755-MAX4684EBC+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4684EBC+T CAD Model

Description

The MAX4684EBC+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision signal routing in various applications. This component is part of Maxim's extensive range of switch and multiplexer devices, known for their reliability and efficiency.

With its tiny 10-pin UCSP package, the MAX4684EBC+T offers a compact solution for space-constrained applications. Despite its small size, this analog switch does not compromise on performance. It operates over a wide voltage range from 1.8V to 5.5V, making it versatile for both low-voltage and standard 5V system designs.

One of the standout features of the MAX4684EBC+T is its low on-resistance (RON), typically just 0.5Ω at +5V, which ensures minimal signal distortion and power loss through the switch. This low RON is matched by a flatness of only 0.1Ω, which is maintained over the entire signal range, providing excellent linearity and low signal attenuation.

The device also boasts fast switching speeds, with turn-on and turn-off times typically around 20ns, allowing for quick signal routing that is essential in high-speed communication systems. Additionally, the MAX4684EBC+T features break-before-make switching action, which prevents momentary shorting when switching between signals.

For power-conscious designs, the MAX4684EBC+T excels with its low power consumption. It has a quiescent current of less than 1µA, making it an ideal choice for battery-operated devices where power efficiency is crucial. Moreover, the device's ESD protection exceeds 2000V per the Human Body Model, ensuring robustness in harsh electrical environments.

The MAX4684EBC+T is suitable for a multitude of applications, including audio and video signal routing, battery-powered systems, communication systems, and test equipment. Its combination of compact packaging, high performance, and power efficiency make it a reliable choice for designers looking to optimize their systems without sacrificing quality or functionality.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2042 $50.0290
600+ $0.1676 $100.5600
925+ $0.1624 $150.2200
1,275+ $0.1571 $200.3025
1,650+ $0.1519 $250.6350
2,205+ $0.1362 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess