EN
  • EN
  • DE

PIC16C620A-20I/SS

Part No PIC16C620A-20I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 20-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16C620
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889371-PIC16C620A-20I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C620A-20I/SS CAD Model

Description

Microchip Technology's PIC16C620A-20I/SS Microcontroller

The PIC16C620A-20I/SS is a powerful and versatile 8-bit microcontroller from Microchip Technology, renowned for its high performance and flexibility in a wide range of applications. Designed with advanced RISC architecture, this microcontroller offers an excellent solution for embedded systems requiring a compact, yet powerful component.

This microcontroller operates at a maximum speed of 20 MHz, providing a robust platform for time-sensitive tasks and applications that demand quick processing and responses. It comes in a compact SSOP (Shrink Small Outline Package) form factor, making it ideal for space-constrained applications without compromising on functionality.

Key Features:

  • CPU: 8-bit fully static CMOS technology
  • Speed: Up to 20 MHz clock speed
  • Program Memory: 1.75 KB of on-board EPROM
  • Data Memory: 80 bytes of RAM
  • I/O Pins: 18 general-purpose I/O pins for versatile connectivity
  • Timers: Two flexible 8-bit timers and one 16-bit timer for precise event management
  • Interrupt Capability: Enhances real-time performance with external and internal interrupt sources
  • Operating Voltage Range: 4.0V to 5.5V, accommodating a variety of power sources
  • Temperature Range: Industrial grade with an operating range from -40°C to +85°C

The PIC16C620A-20I/SS also features a wide range of peripherals that enhance its capabilities. It includes an 8-level deep hardware stack, a power-saving SLEEP mode, and a watchdog timer to ensure reliable operation. Its EEPROM technology allows for easy programming and data retention without the need for an external programming voltage.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the PIC16C620A-20I/SS offers the perfect blend of power, size, and versatility. Its robust feature set and proven reliability make it a top choice for engineers and designers looking to create sophisticated systems with minimal overhead and maximum efficiency.

With Microchip Technology's commitment to quality, you can trust the PIC16C620A-20I/SS to perform consistently and deliver the results you need for your critical projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess