EN
  • EN
  • DE

PIC16C620A-20I/P

Part No PIC16C620A-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18DIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
RAM Size 96 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16C620
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C620A-20I/P-NDR
Standard Package 25
Win Source Part Number 1319199-PIC16C620A-20I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C620A-20I/P CAD Model

Description

Microchip Technology's PIC16C620A-20I/P Microcontroller

The PIC16C620A-20I/P is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance and reliability for a broad range of applications. This particular model comes in a DIP-18 (Dual In-line Package) form factor, ensuring easy handling and integration into various circuit boards. With its robust instruction set and flexible features, the PIC16C620A-20I/P is an excellent choice for designers looking to implement efficient control systems in their projects.

Key Features:

  • Core: The microcontroller is built around Microchip's powerful PIC architecture, which is known for its ease of use and low power consumption.
  • CPU Speed: It operates at a maximum CPU speed of 20MHz, providing a good balance between power consumption and processing capability.
  • Program Memory: With 1.75KB of on-board program memory, the PIC16C620A-20I/P can handle a variety of tasks without the need for external memory components.
  • RAM: It comes with 96 bytes of RAM, enabling efficient data manipulation and storage for intermediate calculations and variables.
  • I/O Pins: The device features 13 I/O pins, which can be configured for a range of functions, including digital input/output and analog inputs, providing excellent interfacing capabilities.
  • Timers: Equipped with two timers, the microcontroller can manage time-related tasks such as pulse generation, measurement, and event timing without external components.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it suitable for both low-power and standard-power applications.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the PIC16C620A-20I/P can reliably function in harsh environmental conditions.

Applications:

The PIC16C620A-20I/P is ideal for a wide array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Power management systems

Microchip Technology's commitment to quality ensures that the PIC16C620A-20I/P microcontroller is not only powerful but also reliable for your critical applications. Its combination of performance, ease of integration, and robust feature set makes it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess