EN
  • EN
  • DE

PIC16C620A-20/P

Part No PIC16C620A-20/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
RAM Size 96 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16C620
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655127-PIC16C620A-20/P
Ultra Librarian 3D Model Ultra Librarian PIC16C620A-20/P CAD Model

Description

Microchip Technology PIC16C620A-20/P Microcontroller

The PIC16C620A-20/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and reliability in a wide array of embedded systems applications. This 8-bit microcontroller is tailored for designers who require a compact yet powerful component for their electronic designs.

At the heart of the PIC16C620A-20/P is a robust RISC architecture that enables the MCU to execute most instructions in a single cycle, enhancing its efficiency and speed. The device operates at a maximum frequency of 20MHz, providing a swift response and real-time processing capabilities which are essential for time-sensitive tasks.

This MCU comes in a DIP (Dual In-line Package) form factor, under the part number PIC16C620A-20/P, making it suitable for prototyping and educational purposes due to its ease of handling and soldering on standard breadboards and PCBs. The device features 1.75KB of on-board program memory and 96 bytes of RAM, which, while modest, is sufficient for a multitude of simple to moderately complex applications.

The PIC16C620A-20/P is equipped with an array of built-in peripherals that greatly expand its functionality without the need for additional components. Some of its notable peripherals include:

  • An 8-bit timer/counter with an 8-bit programmable prescaler.
  • 13 I/O pins that provide ample interfacing capabilities with external devices.
  • Watchdog Timer (WDT) for system reliability and recovery from unexpected conditions.
  • Power-saving SLEEP mode for energy-efficient operation in battery-powered applications.

Furthermore, the microcontroller supports In-Circuit Serial Programming (ICSP) which allows for convenient programming and reprogramming of the device, even after it has been placed in a circuit. This feature is invaluable for iterative development and in-field firmware updates.

Designed with protection in mind, the PIC16C620A-20/P includes Power-on Reset (POR) and Device Reset Timer (DRT) circuits to ensure proper operation during power-up sequences. It also has brown-out detection to safeguard the microcontroller from low-voltage conditions that could lead to erratic behavior.

In summary, the PIC16C620A-20/P microcontroller from Microchip Technology offers a balanced blend of performance, ease-of-use, and integrated features, making it an excellent choice for a broad range of applications, from simple hobby projects to sophisticated industrial controls.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess