EN
  • EN
  • DE

2W04G

Part No 2W04G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description SINTERED GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 400V 2A WOG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 2A
Current - Reverse Leakage at Vr 5μA at 400V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-Circular, WOG
Supplier Device Package WOG
Family Part Number 2W04
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1127914-2W04G
Manufacturer Homepage www.zowie.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2W04G CAD Model

Description

Introducing the 2W04G Bridge Rectifier from Diodes Incorporated

The 2W04G is a robust bridge rectifier produced by the renowned manufacturer, Diodes Incorporated. This high-quality electronic component is specifically designed to offer efficient and reliable rectification for alternating current (AC) to direct current (DC) conversion. With its compact form factor and superior electrical characteristics, the 2W04G is an ideal choice for a wide range of applications, including power supplies, adapters, lighting, and other electronic circuits that require a steady DC voltage.

Key Features

  • High Current Capability: The 2W04G is capable of handling 2A of average rectified forward current, making it suitable for moderate power requirements.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (Vrrm) of 400V, it is well-suited for use in circuits with high voltage demands.
  • Low Forward Voltage Drop: The device ensures efficiency by offering a low forward voltage drop, which reduces power loss and improves performance.
  • High Surge Current Capability: It can withstand surge currents, making it reliable in applications that experience short bursts of high current.
  • Through-Hole Mounting: The 2W04G comes in a standard through-hole package, making it easy to install and solder onto a variety of printed circuit boards (PCBs).

Package and Environmental Compliance

The 2W04G is encapsulated in a plastic package that is both durable and lightweight. Its package is designed for optimal heat dissipation, ensuring long-term reliability even under stressful conditions. Additionally, the product complies with RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmental responsibility.

Applications

Due to its versatile nature, the 2W04G bridge rectifier is commonly used in:

  • Consumer electronics
  • Telecommunication devices
  • Home appliances
  • Industrial equipment

In conclusion, the 2W04G from Diodes Incorporated is a high-performance bridge rectifier that provides a reliable and efficient solution for AC to DC conversion in a variety of electronic applications. Its sturdy construction, high voltage capabilities, and compliance with environmental standards make it a top choice for designers and engineers looking for quality and sustainability.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1.1V@4A 4A 135A 1kV KBL
Lowest to $0.1168
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
ShenZhen SlkorMicro Semicon Co. Ltd
1V@400mA 30A 1A 1kV ABS
Lowest to $0.0189
Panjit
Bridge Rectifiers SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Lowest to $0.1270
Shindengen
Sidacs ITSM=20 VBO= 240-270
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1KV 25A D-63
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2069 $57.9320
685+ $0.1698 $116.3130
1,055+ $0.1645 $173.5475
1,455+ $0.1592 $231.6360
1,880+ $0.1538 $289.1440
2,515+ $0.1379 $346.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess