EN
  • EN
  • DE

PIC16C57-RC/P

Part No PIC16C57-RC/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 3 V to 6.25 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-PDIP
Win Source Part Number 061714-PIC16C57-RC/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C57-RC/P CAD Model

Description

Microchip Technology's PIC16C57-RC/P Microcontroller

The PIC16C57-RC/P is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This CMOS ROM-based device integrates a rich set of features that make it an ideal choice for automation, consumer electronics, automotive industries, and more.

At the heart of the PIC16C57-RC/P is a robust architecture that includes a precision oscillator, 2048 words of program memory, and 72 bytes of data RAM. This microcontroller operates at a frequency of up to 20 MHz, providing swift processing capabilities for time-sensitive tasks. The device also supports a wide operating voltage range from 2.5V to 5.5V, allowing for flexibility in power-sensitive applications.

With 20 I/O pins, the PIC16C57-RC/P offers ample connectivity options for interfacing with sensors, actuators, and other peripherals. The I/O configuration is highly versatile, enabling designers to tailor the microcontroller to their specific needs. Additionally, the device includes an 8-bit real-time clock/counter (RTCC) which can be used for event timing and measurement.

The PIC16C57-RC/P also features a Watchdog Timer (WDT) that helps in maintaining reliable operation by resetting the microcontroller in the event of a software anomaly or runaway code. This safety feature is critical in applications where continuous operation is paramount.

Programming the PIC16C57-RC/P is facilitated through a simple yet powerful instruction set that supports a wide range of commands. This ease of programming, combined with the microcontroller's low power consumption and high endurance, makes it a top choice for designers looking to optimize their embedded systems.

Microchip Technology provides comprehensive support for the PIC16C57-RC/P, including technical documentation, development tools, and software libraries, which accelerates the development process and helps bring products to market faster. With its robust feature set and strong support ecosystem, the PIC16C57-RC/P microcontroller is a reliable and cost-effective solution for a multitude of embedded design projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8775 $53.6525
25+ $4.0021 $100.0525
39+ $3.8770 $151.2030
54+ $3.7520 $202.6080
69+ $3.6269 $250.2561
93+ $3.2517 $302.4081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 652 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess