EN
  • EN
  • DE

PIC16C620A-04/P

Part No PIC16C620A-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
RAM Size 96 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16C620
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655123-PIC16C620A-04/P
Ultra Librarian 3D Model Ultra Librarian PIC16C620A-04/P CAD Model

Description

Microchip Technology's PIC16C620A-04/P Microcontroller

The PIC16C620A-04/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatility, and ease of use. This 18-pin DIP (Dual In-line Package) MCU operates at a frequency of 4 MHz, providing a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

At its core, the PIC16C620A-04/P is built around Microchip's famous PIC architecture, with an 8-bit CPU, and comes equipped with 1.75 KB of on-board EPROM for program storage. The MCU also features 128 bytes of RAM for data storage, which is ample for simple to moderately complex applications. Additionally, this device includes an EEPROM memory module with 128 bytes of data space, allowing for easy data storage and retrieval even after the power has been cycled.

One of the key advantages of the PIC16C620A-04/P is its rich set of integrated peripherals. It includes a versatile 13 I/O pins that can be configured for various input/output functionalities, enhancing design flexibility. The MCU also possesses an 8-bit timer and a watchdog timer, which are crucial for time-sensitive operations and enhancing the reliability of the system by preventing it from hanging or crashing.

For those concerned with power management, the PIC16C620A-04/P offers a range of power-saving features. It supports Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), all of which contribute to the stability and robustness of the system during operation. Furthermore, it has a sleep mode that significantly reduces power consumption when the MCU is not in active use.

Programming the PIC16C620A-04/P is made straightforward with the support of Microchip's MPLAB integrated development environment (IDE), which provides a user-friendly interface and a suite of development tools. The MCU is also supported by a wide array of in-circuit emulators and programmers, making development and debugging processes more efficient.

In summary, the PIC16C620A-04/P from Microchip Technology is a reliable and cost-effective solution for designers who require a compact MCU with enough computational power, memory, and peripherals to handle a variety of tasks without compromising on performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess