EN
  • EN
  • DE

PIC16C54C-20E/SO

Part No PIC16C54C-20E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C54
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C54C-20E/SO-NDR
Standard Package 42
Win Source Part Number 1322663-PIC16C54C-20E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C54C-20E/SO CAD Model

Description

Microchip Technology PIC16C54C-20E/SO

The PIC16C54C-20E/SO is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver reliable and efficient performance for a wide range of embedded applications. This versatile microcontroller is housed in a compact 18-pin SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.

With a 20 MHz maximum clock speed, the PIC16C54C-20E/SO offers swift processing capabilities, enabling quick response times and real-time performance for various tasks. Its architecture is optimized for control-oriented applications, which often require precise timing and logic control.

Key features of the PIC16C54C-20E/SO include:

  • EPROM Program Memory: The device comes with a modest amount of EPROM, which allows for program storage and is suitable for applications with a fixed program that does not need frequent updates.
  • I/O Ports: It provides 12 general-purpose I/O pins, offering flexibility in interfacing with external peripherals and devices.
  • Timer: An 8-bit timer is included, which is essential for tasks that require precise timing such as pulse generation and time measurement.
  • Low Power Consumption: The microcontroller is designed for energy efficiency, which is critical for battery-operated or power-sensitive applications.
  • In-Circuit Serial Programming (ICSP™): This feature allows for programming and reprogramming of the microcontroller while it is placed within the actual circuit, enhancing the ease of development and updates.

The PIC16C54C-20E/SO is suitable for a variety of applications, including but not limited to, consumer electronics, automotive systems, industrial automation, and custom embedded systems. Its robust instruction set, combined with the ability to operate in a wide range of temperatures (-40°C to 85°C), ensures that it can perform reliably in harsh environments.

Overall, the PIC16C54C-20E/SO is a cost-effective and flexible solution for designers looking for a microcontroller with a proven track record of stability and performance.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess