EN
  • EN
  • DE

BYT231PIV-1000

Part No BYT231PIV-1000
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1KV 30A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 2 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.9 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 165 ns
Current - Reverse Leakage @ Vr 100 µA @ 1000 V
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number BYT231
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 847582-BYT231PIV-1000
Ultra Librarian 3D Model Ultra Librarian BYT231PIV-1000 CAD Model

Description

The BYT231PIV-1000 is a high-performance rectifier diode from the renowned semiconductor manufacturer, STMicroelectronics. This component is designed to offer efficient and reliable rectification for a variety of applications, making it an essential part of power management solutions in electronic circuits.

Key Features

  • High Reverse Voltage: With a peak inverse voltage (PIV) of 1000V, the BYT231PIV-1000 is capable of handling high voltage applications, ensuring stability and protection against voltage spikes.
  • Fast Switching Speed: This diode features a fast switching speed, which is crucial for applications requiring quick response times and high-frequency operation.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss and improves efficiency, which is particularly beneficial in power supply and converter circuits.
  • High Surge Current Capability: The device can withstand high surge currents, making it robust against transient events and suitable for applications that experience short-duration overloads.
  • Robust Construction: The BYT231PIV-1000 is encapsulated in a rugged package that ensures long-term reliability and durability, even in harsh environmental conditions.

Applications

The BYT231PIV-1000 is ideal for use in a wide range of electronic equipment, including:

  • Power supplies
  • AC/DC converters
  • Freewheeling diodes
  • Motor controllers
  • Switching power supplies
  • And other high-voltage rectification applications

Product Specifications

Parameter Value Peak Inverse Voltage (PIV) 1000V Forward Continuous Current 3A Max Surge Current 150A Package Type TO-220AB

Overall, the BYT231PIV-1000 from STMicroelectronics is a robust and efficient choice for engineers and designers looking for a reliable rectifier diode capable of meeting the demands of high-voltage and high-frequency electronic circuits.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess