EN
  • EN
  • DE

M36WOR5040T5ZAQF

Part No M36WOR5040T5ZAQF
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0926+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 724907-M36WOR5040T5ZAQF BGA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36WOR5040T5ZAQF CAD Model

Description

Introducing the M36WOR5040T5ZAQF from STMicroelectronics

The M36WOR5040T5ZAQF is a state-of-the-art memory device engineered by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is part of STMicroelectronics' Multi-Purpose Flash (MPF) family, which is designed to offer flexible and efficient memory solutions for a variety of applications.

Key Features

  • High-Density Memory: With its robust architecture, the M36WOR5040T5ZAQF provides a high-density storage solution, ideal for applications that require substantial memory space without compromising on performance.
  • Multi-Purpose Flexibility: This MPF device is tailored to meet the diverse needs of multiple markets, including consumer electronics, automotive, and industrial applications, thanks to its versatile design and functionality.
  • Advanced Technology: Utilizing cutting-edge manufacturing processes, the M36WOR5040T5ZAQF offers exceptional reliability and endurance, ensuring data integrity and longevity in demanding environments.
  • Low Power Consumption: Energy efficiency is at the core of this product's design, making it an ideal choice for portable and battery-powered devices where power conservation is critical.

Technical Specifications

  • Memory Size: The device comes with a substantial memory capacity, allowing for extensive data storage and management.
  • Package: The M36WOR5040T5ZAQF is housed in a compact and robust package, ensuring durability and ease of integration into various hardware designs.
  • Operating Temperature Range: It is built to operate reliably across a wide temperature range, making it suitable for use in harsh environmental conditions.
  • Quality and Reliability: STMicroelectronics' commitment to quality means that this product has undergone rigorous testing to meet high standards of reliability and performance.

Applications

The versatility of the M36WOR5040T5ZAQF makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and wearable devices
  • Automotive systems, including infotainment and advanced driver-assistance systems (ADAS)
  • Industrial control systems that require robust and reliable memory storage
  • Internet of Things (IoT) devices, where efficient data logging and firmware storage are essential

With the M36WOR5040T5ZAQF, STMicroelectronics continues to deliver innovative memory solutions that meet the evolving needs of the technology landscape, ensuring that your products are equipped with the latest in flash memory technology.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess