EN
  • EN
  • DE

PIC12HV752-E/SN

Part No PIC12HV752-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity -
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC12HV752
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368744-PIC12HV752-E/SN
Ultra Librarian 3D Model Ultra Librarian PIC12HV752-E/SN CAD Model

Description

Microchip Technology's PIC12HV752-E/SN

The PIC12HV752-E/SN is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require low power consumption and high efficiency in a small package. This microcontroller is part of Microchip's renowned PIC series, which is known for its ease of use, reliability, and versatility.

Key Features

  • High-Voltage Operation: The PIC12HV752-E/SN supports high-voltage operation, making it suitable for applications that operate under variable voltage conditions or require direct connection to high-voltage signals without external components.
  • Advanced RISC Architecture: It is built on an advanced Reduced Instruction Set Computing (RISC) architecture that provides fast execution of instructions and efficient use of memory, leading to optimized power consumption and performance.
  • Integrated Analog Features: This microcontroller comes with integrated analog features such as an 8-bit Analog-to-Digital Converter (ADC), a comparator, and a Fixed Voltage Reference (FVR), which facilitate sophisticated control and monitoring applications.
  • Programmable PWM: The inclusion of a programmable Pulse Width Modulator (PWM) enables precise control over power delivery, which is essential for motor control, LED dimming, and various other applications.
  • Enhanced Peripheral Interface: It features an Enhanced Peripheral Interface that allows for easy connection with external devices, enhancing the microcontroller's capabilities in complex embedded systems.
  • Memory: The device is equipped with 1.75KB of Flash memory for program storage and 128 bytes of RAM for data, sufficient for small to medium complexity applications.

Applications

The PIC12HV752-E/SN is ideal for a variety of applications, including:

  • Battery management
  • LED lighting and control
  • Motor control
  • Power supply regulation
  • Sensors and instrumentation

Package and Availability

This microcontroller is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Its extended temperature range and high-voltage capabilities make it a robust choice for industrial and consumer products alike. As part of Microchip Technology's commitment to long-term availability, the PIC12HV752-E/SN is supported by Microchip's extensive technical documentation and development tools, ensuring a smooth integration into your design projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5255 $53.3925
80+ $1.2517 $100.1360
125+ $1.2126 $151.5750
175+ $1.1735 $205.3625
225+ $1.1343 $255.2175
295+ $1.0170 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess