Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F302
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262971-STM32F302RET7TR
Ultra Librarian 3D Model Ultra Librarian STM32F302RET7TR CAD Model

Description

STM32F302RET7TR Microcontroller - STMicroelectronics

The STM32F302RET7TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and integration. This product is part of the STM32F3 series, which is designed to cater to a wide range of applications, particularly in the industrial, medical, and consumer markets. The STM32F302RET7TR is a compelling choice for designers looking for a balance between performance, power consumption, and cost.

Key Features:

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at a frequency of up to 72 MHz, ensuring high computational power and efficiency for complex algorithms and control tasks.
  • Memory: Equipped with 512 KB of Flash memory and 64 KB of SRAM, providing ample space for application code and data storage.
  • Enhanced I/Os and Peripherals: This MCU comes with a rich set of peripherals, including multiple 12-bit ADCs, DAC channels, general-purpose timers, advanced-control timers, and comparators that make it ideal for motor control and other real-time applications.
  • Communication Interfaces: Comprehensive communication interfaces such as I2C, SPI, USART, CAN, and USB, which allow for versatile connectivity options with other devices and systems.
  • Operating Voltage: A flexible power supply range from 2.0 to 3.6 V, accommodating various power requirements and ensuring energy efficiency.
  • Package: The LQFP64 package provides a compact footprint while still offering 64 pins for interfacing with other components in your design.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, guaranteeing reliability in harsh environments.

With its advanced architecture, the STM32F302RET7TR supports a set of DSP instructions and a floating-point unit (FPU) which accelerates math-intensive operations, enhancing the performance of applications requiring precise calculations. Moreover, the MCU's power management features and low-power modes enable the design of energy-efficient products.

STMicroelectronics provides comprehensive development tools and software libraries to facilitate the design process, making the STM32F302RET7TR an excellent choice for applications that require high-performance, real-time capabilities, and a rich set of peripherals. Whether it's for industrial automation, motor control, medical equipment, or consumer electronics, this MCU offers a flexible and powerful platform to build sophisticated and reliable systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention