Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390754-UPC4082G2-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC4082G2-E1 CAD Model

Description

The UPC4082G2-E1 is a dual operational amplifier manufactured by NEC (now Renesas Electronics). This IC is designed for applications requiring low noise and stable performance. It is particularly suited for audio and instrumentation systems where signal accuracy is paramount. The 'E1' suffix often indicates a specific production lot or minor variation in specifications tailored for particular applications.

Applications:

  • Audio Amplification: Used in preamplifiers, microphone amplifiers, and headphone amplifiers.
  • Active Filtering: Employed in audio equalizers and noise reduction circuits.
  • Instrumentation Amplifiers: Utilized in sensor signal conditioning and data acquisition systems.
  • Voltage Followers: Used as buffer amplifiers to isolate circuits and prevent loading effects.
  • Signal Conditioning: Applied in signal scaling, level shifting, and impedance matching circuits.

Features:

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Low Noise: Designed for minimal noise to ensure clean signal amplification.
  • High Gain: Provides substantial voltage amplification.
  • Wide Supply Voltage Range: Operates with a broad range of supply voltages.
  • Short Circuit Protection: Includes built-in protection against output short circuits.

Benefits:

  • Space Saving: Integrates two amplifiers into a single package, reducing board space.
  • Cost-Effective: Provides two amplifiers at a lower cost than using two separate op-amps.
  • Simplified Design: Simplifies circuit design by providing multiple amplifiers in one package.
  • Improved Performance: Low noise characteristics enhance the signal quality in sensitive applications.
  • Reliable Operation: Short circuit protection ensures robust and dependable performance.

The UPC4082G2-E1 is typically housed in an 8-pin SOP (Small Outline Package). Key specifications include low input offset voltage, high open-loop gain, and a moderate slew rate. Its operating temperature range generally spans from -20°C to +75°C. The 'E1' variation might indicate tighter tolerances or specific testing procedures.

The UPC4082G2-E1 is often used in applications where compact size and low noise are essential, such as portable audio devices and precision instrumentation equipment.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA201HC
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U10LC48(TE24L)
ON Semiconductor
Need more? Email Us
ECAD model for U1620
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
ECAD model for U20GL2C48A
Atmel
Need more? Email Us
ECAD model for U6204B-CFLG3
ELAN Microelectronics
Need more? Email Us
ECAD model for U8807-BBU01HXS
Protek Devices
Need more? Email Us
ECAD model for U0404FC05C-T710-2
Fairchild/ON Semiconductor
DUAL AUDIO OPERATIONAL AMPLIFIER / PREAMPLIFIER
Need more? Email Us
ECAD model for UA739PC
Atmel
Need more? Email Us
ECAD model for U2894B-MFSG3

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1914 $65.7420
75+ $1.7982 $134.8650
115+ $1.7425 $200.3875
155+ $1.6856 $261.2680
200+ $1.6299 $325.9800
270+ $1.4618 $394.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,710 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention