Products specifications Report Issue?

Categories Uncategorized
Manufacturer Injoinic Technology Co.,Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825938-IP5318
Ultra Librarian 3D Model Ultra Librarian IP5318 CAD Model

Description

The IP5318 is a highly integrated power bank system-on-chip (SoC) from Injoinic Technology Co., Ltd. It incorporates a synchronous boost converter, lithium battery charge management, and battery capacity indication functionalities, making it an ideal solution for power banks, portable chargers, and other battery-powered applications.

Applications:

  • Power banks
  • Portable chargers
  • Mobile power supplies
  • Charging docks
  • Battery-powered devices

Features:

  • Synchronous Boost Converter: Provides efficient voltage boosting with high conversion efficiency.
  • Lithium Battery Charge Management: Supports various lithium battery types, including lithium-ion and lithium-polymer, with accurate charge control and protection features.
  • Battery Capacity Indication: Integrated battery level indicator provides real-time battery capacity information.
  • Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP) to ensure safe and reliable operation.
  • I2C Interface: Allows for flexible configuration and monitoring of the device.
  • Multiple Input and Output Ports: Supports various input and output configurations for different application requirements.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.

Benefits:

  • High Integration: Reduces the number of external components, simplifying the design and lowering the BOM cost.
  • High Efficiency: Maximizes battery life and minimizes heat generation due to the synchronous boost converter.
  • Comprehensive Protection: Ensures safe and reliable operation, protecting the battery and the connected device.
  • Flexible Configuration: The I2C interface allows for easy customization of charging parameters and other settings.
  • Compact Size: Suitable for portable applications with limited space.

Additional Details:

The IP5318 typically supports charging currents up to several amps and offers adjustable output voltage. It's designed to be compatible with common USB charging protocols, allowing for fast and efficient charging of mobile devices. The specific charging and discharging characteristics can be configured via the I2C interface, giving designers flexibility in tailoring the device's performance to their specific application requirements. The IC is commonly available in a small QFN package.

You May Also Be Interested in

3M
RANDOM ORBITAL SANDER HOUSING A1
Need more? Email Us
ECAD model for 7000119284
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C
American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
C23
3M
SCOTCH HEAVY DUTY DISPENSER C23
Lowest to $6.5806
ECAD model for C23
Brady Corporation
B946 7096-1HV BLK/YEL
Need more? Email Us
ECAD model for 7096-1HV
3M
SHROUD A1347, 1 PER CASE
Need more? Email Us
ECAD model for 7000118741
K26
FEITIAN Technologies
BIOMETRIC FIDO U2F FIDO2 KEY
Lowest to $0.0174
ECAD model for K26
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.4307 $71.5350
115+ $1.1745 $135.0675
175+ $1.1384 $199.2200
240+ $1.1008 $264.1920
305+ $1.0647 $324.7335
410+ $0.9547 $391.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention