Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Supply Voltage 2 V ~ 5 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1237773-PIC12HV615-E/SN
Manufacturer Homepage www.microchip.com
Family Name PIC12HV615
Introduction Date January 16, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12HV615-E/SN CAD Model

Description

Microchip Technology's PIC12HV615-E/SN Microcontroller

The PIC12HV615-E/SN is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, particularly those requiring an integrated high-voltage output driver. This compact, yet powerful, microcontroller is tailored for space-constrained and power-sensitive designs, making it an ideal choice for automotive, industrial, and consumer electronics.

Key Features:

  • High-Voltage Capabilities: The PIC12HV615 comes with an integrated 5-bit Digital-to-Analog Converter (DAC) with a high-voltage output that can directly drive LED displays or other high-voltage applications.
  • Enhanced Peripheral Set: This microcontroller includes a variety of on-chip peripherals such as an 8-bit timer, a 16-bit timer, a comparator, and a 10-bit Analog-to-Digital Converter (ADC) with up to 4 channels, providing designers with the tools they need to handle complex tasks.
  • PWM Modules: Equipped with two Pulse Width Modulation (PWM) modules, the PIC12HV615-E/SN enables precise control over motor operations and power regulation, making it suitable for a wide range of control applications.
  • Flexible Oscillator Structure: The device features an internal 8 MHz oscillator with an option for external clock input, allowing for versatile clocking options to meet various system requirements.
  • Low Power Consumption: With power-saving modes like sleep and idle, the PIC12HV615-E/SN is engineered for applications that demand low power consumption without sacrificing performance.
  • Programmable Memory: The microcontroller includes 3.5 KB of flash memory and 128 bytes of RAM, providing ample space for application code and data storage.
  • In-Circuit Serial Programming™ (ICSP™): The ICSP technology enables programming of the device while it is placed in the end application, simplifying updates and field service.

Package and Temperature Range:

The PIC12HV615-E/SN is offered in an 8-pin SOIC package, ensuring a minimal footprint on PCBs. It operates across an industrial temperature range of -40°C to +125°C, guaranteeing reliability in harsh environments.

Applications:

With its robust feature set and high-voltage capabilities, the PIC12HV615-E/SN is well-suited for applications such as LED lighting control, battery management, small motor control, and other embedded control systems that require a high degree of integration and efficiency.

Microchip Technology's commitment to quality and long-term availability makes the PIC12HV615-E/SN a reliable choice for designers looking to create sophisticated and durable products.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8334 $73.3360
90+ $1.5045 $135.4050
135+ $1.4573 $196.7355
185+ $1.4104 $260.9240
240+ $1.3634 $327.2160
320+ $1.2224 $391.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 66,376 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention