EN
  • EN
  • DE

PIC12F615-E/P

Part No PIC12F615-E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DIP / PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12F615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1023049-PIC12F615-E/P
Ultra Librarian 3D Model Ultra Librarian PIC12F615-E/P CAD Model

Description

Microchip Technology's PIC12F615-E/P Microcontroller

The PIC12F615-E/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact footprint and efficient power management. This 8-bit microcontroller is a member of Microchip's extensive PIC12 family, known for its versatility and ease of use in a wide range of applications.

Key Features

  • Core: The device is built around a powerful PIC architecture with a precision 8-bit CPU, offering a maximum speed of 20 MHz. Its Harvard architecture and a wide range of instructions enable efficient operation and fast processing times.
  • Memory: It comes with 1.75 KB of Flash program memory and 64 bytes of Data EEPROM, allowing for robust program storage and data retention. The 128 bytes of RAM ensures smooth data manipulation and operational capabilities.
  • I/O and Peripherals: The MCU features 6 I/O pins, which include an analog-to-digital converter (ADC) with up to 4 channels, a comparator, and a PWM output for versatile control options. These features are ideal for interfacing with sensors, actuators, and other electronic components.
  • Power Management: Designed for low-power consumption, the PIC12F615-E/P supports a wide voltage range from 2.0V to 5.5V, making it suitable for battery-powered and portable applications. It also includes power-saving modes like sleep and idle modes, which help to extend battery life.
  • Packaging: The MCU is available in an 8-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into various PCB designs.
  • Programming and Debugging: In-circuit serial programming (ICSP) allows for convenient programming and reprogramming of the device, while in-circuit debugging capabilities enable developers to troubleshoot their applications efficiently.

Applications

With its robust feature set, the PIC12F615-E/P is an excellent choice for a multitude of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its adaptability and small size make it particularly well-suited for space-constrained environments.

Overall, the PIC12F615-E/P from Microchip Technology offers a balance of performance, power efficiency, and versatility, making it a go-to MCU for designers and hobbyists alike seeking a reliable and cost-effective solution for their embedded projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1481 $51.6645
110+ $0.9421 $103.6310
165+ $0.9126 $150.5790
230+ $0.8832 $203.1360
295+ $0.8538 $251.8710
395+ $0.7654 $302.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess