Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 5A
Current - On State (It (RMS)) (Max) 8A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 70A, 73A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 035197-TS820-600B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS820-600B
Introduction Date November 09, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TS820-600B CAD Model

Description

Introducing the TS820-600B SCR from STMicroelectronics

The TS820-600B is a robust and versatile silicon-controlled rectifier (SCR) manufactured by the renowned semiconductor company, STMicroelectronics. This device is designed to provide efficient and reliable performance in a wide range of applications, making it a preferred choice for designers and engineers seeking high-quality power control solutions.

Key Features

  • Peak Off-State Voltage: The TS820-600B boasts a high peak off-state voltage of 600V, ensuring stable operation under high voltage conditions.
  • On-State RMS Current: With an on-state RMS current of 8A, this SCR can handle significant current loads, making it suitable for various power applications.
  • Gate Trigger Current: The device has a gate trigger current (Igt) of 15mA, allowing for easy triggering with minimal power.
  • Package: Encased in a TO-220AB package, the TS820-600B provides a compact solution with excellent thermal performance.
  • Operating Temperature Range: It operates effectively within a temperature range of -40°C to 125°C, ensuring reliability across diverse environmental conditions.

Applications

The TS820-600B is ideal for a variety of applications, including but not limited to:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Power management in domestic appliances

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TS820-600B is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance. This SCR is a testament to STMicroelectronics' dedication to providing advanced semiconductor solutions that meet the evolving needs of modern electronic systems.

Conclusion

Whether you're developing power supplies, working on motor control, or designing protection circuits, the TS820-600B SCR from STMicroelectronics is an excellent choice that combines performance, durability, and reliability. Its robust features and versatile applications make it an essential component for any power control and management system.

You May Also Be Interested in

Powerex Inc.
SCR INV STUD 40A 800V TO-94
Need more? Email Us
ECAD model for T5070840B4AQ
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI143-400-12_26mm
Littelfuse Inc.
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.4757
ECAD model for 2N6403G
Vishay
SCR PHASE CTRL 800V 16A TO220FP
Need more? Email Us
ECAD model for VS-16TTS08FPPBF
Vishay
SCR PHASE CTRL 1200V 16A TO220FP
Need more? Email Us
ECAD model for VS-16TTS12FPPBF
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI443-400-32_26mm
Vishay
SCR PHASE CTRL 800V 30A TO247AC
Lowest to $2.5600
ECAD model for VS-30TPS08PBF
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI143S-500-12_26mm
Vishay
SCR 800V 80A TO-65
Need more? Email Us
ECAD model for VS-50RIA80M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5342 $50.7490
230+ $0.4384 $100.8320
355+ $0.4247 $150.7685
490+ $0.4110 $201.3900
630+ $0.3973 $250.2990
845+ $0.3562 $300.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,400 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention